LEM USA, Inc. Current Transducers - CKSR 6-NP CKSR 6-NP

Description
Manufacturer: LEM USA Inc. Win Source Part Number: 866495-CKSR 6-NP Series: CKSR Operating Temperature Range: -40°C ~ 105°C Features: Current Sensor 6A 1 Channel Flux Gate, Closed Loop Bidirectional Module Package: Module Package: Tray Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: 398-1095, 398-1095-5, 398-1095-5-ND, 90.E7.09.000.7, CKSR6NP
Request a Quote Datasheet
Description
Manufacturer: LEM USA Inc. Win Source Part Number: 866495-CKSR 6-NP Series: CKSR Operating Temperature Range: -40°C ~ 105°C Features: Current Sensor 6A 1 Channel Flux Gate, Closed Loop Bidirectional Module Package: Module Package: Tray Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: 398-1095, 398-1095-5, 398-1095-5-ND, 90.E7.09.000.7, CKSR6NP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - CKSR 6-NP - 866495-CKSR 6-NP - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - CKSR 6-NP
866495-CKSR 6-NP
Current Transducers - CKSR 6-NP 866495-CKSR 6-NP
Manufacturer: LEM USA Inc. Win Source Part Number: 866495-CKSR 6-NP Series: CKSR Operating Temperature Range: -40°C ~ 105°C Features: Current Sensor 6A 1 Channel Flux Gate, Closed Loop Bidirectional Module Package: Module Package: Tray Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: 398-1095, 398-1095-5, 398-1095-5-ND, 90.E7.09.000.7, CKSR6NP

Manufacturer: LEM USA Inc.
Win Source Part Number: 866495-CKSR 6-NP
Series: CKSR
Operating Temperature Range: -40°C ~ 105°C
Features: Current Sensor 6A 1 Channel Flux Gate, Closed Loop Bidirectional Module
Package: Module
Package: Tray
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Other Part Number: 398-1095, 398-1095-5, 398-1095-5-ND, 90.E7.09.000.7, CKSR6NP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 866495-CKSR 6-NP
Product Name Current Transducers - CKSR 6-NP
Loop Type Closed Loop
Unlock Full Specs
to access all available technical data

Similar Products

50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
Current Sensors - 620-1356-ND - DigiKey
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CB Formed Leads, PFF
View Details
3 suppliers
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details