LEM USA, Inc. Sensors, Transducers - Current Sensors CAB500-C/SP5

Description
Manufacturer: LEM USA Inc. Win Source Part Number: 1336533-CAB500-C/SP5 Category: Sensors, Transducers>Current Sensors Packaging: Bulk Standard Package: 1 Mounting: PCB, Through Hole Output: Ratiometric, Current Polarization: Unidirectional Current - Supply (Max): 40mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Flux Gate Current - Sensing: 500A Linearity: ±0.1% Accuracy: 0.5% Voltage - Supply: 8V ~ 16V Temperature Range - Operating: -40°C ~ 85°C Case / Package: Module, Single Pass Through ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: 398-1235,CAB500-C/SP 5-ND,Q11200734,90.H5 .50.005.0 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: LEM USA Inc. Win Source Part Number: 1336533-CAB500-C/SP5 Category: Sensors, Transducers>Current Sensors Packaging: Bulk Standard Package: 1 Mounting: PCB, Through Hole Output: Ratiometric, Current Polarization: Unidirectional Current - Supply (Max): 40mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Flux Gate Current - Sensing: 500A Linearity: ±0.1% Accuracy: 0.5% Voltage - Supply: 8V ~ 16V Temperature Range - Operating: -40°C ~ 85°C Case / Package: Module, Single Pass Through ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: 398-1235,CAB500-C/SP 5-ND,Q11200734,90.H5 .50.005.0 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1336533-CAB500-C/SP5 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1336533-CAB500-C/SP5
Sensors, Transducers - Current Sensors 1336533-CAB500-C/SP5
Manufacturer: LEM USA Inc. Win Source Part Number: 1336533-CAB500-C/SP5 Category: Sensors, Transducers>Current Sensors Packaging: Bulk Standard Package: 1 Mounting: PCB, Through Hole Output: Ratiometric, Current Polarization: Unidirectional Current - Supply (Max): 40mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Flux Gate Current - Sensing: 500A Linearity: ±0.1% Accuracy: 0.5% Voltage - Supply: 8V ~ 16V Temperature Range - Operating: -40°C ~ 85°C Case / Package: Module, Single Pass Through ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: 398-1235,CAB500-C/SP 5-ND,Q11200734,90.H5 .50.005.0 RoHS Status: RoHS Compliant

Manufacturer: LEM USA Inc.
Win Source Part Number: 1336533-CAB500-C/SP5
Category: Sensors, Transducers>Current Sensors
Packaging: Bulk
Standard Package: 1
Mounting: PCB, Through Hole
Output: Ratiometric, Current
Polarization: Unidirectional
Current - Supply (Max): 40mA
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Flux Gate
Current - Sensing: 500A
Linearity: ±0.1%
Accuracy: 0.5%
Voltage - Supply: 8V ~ 16V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Module, Single Pass Through
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Other Part Number: 398-1235,CAB500-C/SP5-ND,Q11200734,90.H5.50.005.0
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 1336533-CAB500-C/SP5
Product Name Sensors, Transducers - Current Sensors
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details