Allegro MicroSystems Inc. Sensors, Transducers - Current Sensors ACS759KCB-150B-PFF-T

Description
Manufacturer: Allegro MicroSystems Win Source Part Number: 1336494-ACS759KCB-15 0B-PFF-T Category: Sensors, Transducers>Current Sensors Packaging: Tube Response Time: 4µs Standard Package: 816 Mounting: Through Hole Frequency: DC ~ 120kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 13.5mA Number of Channels: 1 Sensitivity: 8.8mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 150A Linearity: ±1% Accuracy: ±4% Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 5-CB Module Temperature Range - Operating: -40°C ~ 125°C Case / Package: 5-CB Formed Leads, PFF ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ALLALLACS759KCB-150B -PFF-T,620-1464-5,AC S759KCB150BPFFT,2156 -ACS759KCB-150B-PFF- T Base Product Number: ACS759 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems Win Source Part Number: 1336494-ACS759KCB-15 0B-PFF-T Category: Sensors, Transducers>Current Sensors Packaging: Tube Response Time: 4µs Standard Package: 816 Mounting: Through Hole Frequency: DC ~ 120kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 13.5mA Number of Channels: 1 Sensitivity: 8.8mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 150A Linearity: ±1% Accuracy: ±4% Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 5-CB Module Temperature Range - Operating: -40°C ~ 125°C Case / Package: 5-CB Formed Leads, PFF ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ALLALLACS759KCB-150B -PFF-T,620-1464-5,AC S759KCB150BPFFT,2156 -ACS759KCB-150B-PFF- T Base Product Number: ACS759 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1336494-ACS759KCB-150B-PFF-T - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1336494-ACS759KCB-150B-PFF-T
Sensors, Transducers - Current Sensors 1336494-ACS759KCB-150B-PFF-T
Manufacturer: Allegro MicroSystems Win Source Part Number: 1336494-ACS759KCB-15 0B-PFF-T Category: Sensors, Transducers>Current Sensors Packaging: Tube Response Time: 4µs Standard Package: 816 Mounting: Through Hole Frequency: DC ~ 120kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 13.5mA Number of Channels: 1 Sensitivity: 8.8mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 150A Linearity: ±1% Accuracy: ±4% Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 5-CB Module Temperature Range - Operating: -40°C ~ 125°C Case / Package: 5-CB Formed Leads, PFF ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ALLALLACS759KCB-150B -PFF-T,620-1464-5,AC S759KCB150BPFFT,2156 -ACS759KCB-150B-PFF- T Base Product Number: ACS759 RoHS Status: ROHS3 Compliant

Manufacturer: Allegro MicroSystems
Win Source Part Number: 1336494-ACS759KCB-150B-PFF-T
Category: Sensors, Transducers>Current Sensors
Packaging: Tube
Response Time: 4µs
Standard Package: 816
Mounting: Through Hole
Frequency: DC ~ 120kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 13.5mA
Number of Channels: 1
Sensitivity: 8.8mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 150A
Linearity: ±1%
Accuracy: ±4%
Voltage - Supply: 3V ~ 3.6V
Supplier Device Package: 5-CB Module
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 5-CB Formed Leads, PFF
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ALLALLACS759KCB-150B-PFF-T,620-1464-5,ACS759KCB150BPFFT,2156-ACS759KCB-150B-PFF-T
Base Product Number: ACS759
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Current Sensors - 620-ACS759KCB-150B-PFF-T-ND - DigiKey
Thief River Falls, MN, United States
Current Sensor 150A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF

Current Sensor 150A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Current Sensors Current Sensors
Product Number 1336494-ACS759KCB-150B-PFF-T 620-ACS759KCB-150B-PFF-T-ND
Product Name Sensors, Transducers - Current Sensors Current Sensors
Loop Type Open Loop Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Current 150 amps 150 amps
Voltage 3 to 3.6 volts 3 to 3.6 volts
Frequency Range 120000 Hz 120000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Coreless, High Precision, Hall-Effect Current Sensor IC - ACS37610LLUA-020B5 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 1000 amps
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
IVT 3 Series - IVT 3 - Isabellenhutte USA
Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
Sensor technology - Current sensors - TLE4973-RE35S5-S0010 - TLE4973-RE35S5-S0010 - Infineon Technologies AG
Specs
Technology Hall-Effect
Voltage 4.5 volts
Accuracy 2 %FS
View Details