Legrand Connector, Power Outlet, 2, 72Inch; No. Of Outlets Legrand Wiremold WSCEDTCSL

Description
CONNECTOR, POWER OUTLET, 2, 72INCH; No. of Outlets:5Outlets; Outlet Type:-; Current Rating:-; Supply Voltage VAC:-; Plug Type:-; Cable Length:1.8m; Product Range:-; Connector Colour:Natural; Connector Type:Standard Outlet Strip
Description
CONNECTOR, POWER OUTLET, 2, 72INCH; No. of Outlets:5Outlets; Outlet Type:-; Current Rating:-; Supply Voltage VAC:-; Plug Type:-; Cable Length:1.8m; Product Range:-; Connector Colour:Natural; Connector Type:Standard Outlet Strip

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Outlet, 2, 72Inch; No. Of Outlets Legrand Wiremold - 45W5441 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Outlet, 2, 72Inch; No. Of Outlets Legrand Wiremold
45W5441
Connector, Power Outlet, 2, 72Inch; No. Of Outlets Legrand Wiremold 45W5441
CONNECTOR, POWER OUTLET, 2, 72INCH; No. of Outlets:5Outlets; Outlet Type:-; Current Rating:-; Supply Voltage VAC:-; Plug Type:-; Cable Length:1.8m; Product Range:-; Connector Colour:Natural; Connector Type:Standard Outlet Strip

CONNECTOR, POWER OUTLET, 2, 72INCH; No. of Outlets:5Outlets; Outlet Type:-; Current Rating:-; Supply Voltage VAC:-; Plug Type:-; Cable Length:1.8m; Product Range:-; Connector Colour:Natural; Connector Type:Standard Outlet Strip

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 45W5441
Product Name Connector, Power Outlet, 2, 72Inch; No. Of Outlets Legrand Wiremold
Number of Outlets 5
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 1228249 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 3
Outlets Bs
View Details
6-Position Accessory Power Strip - 85010080 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1582H6C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Outlet Strip - DP1N622415 - Pentair, Inc.
Specs
Voltage 115V
Phase Single
Number of Outlets 24
View Details