Hammond Manufacturing Company Inc. PDUs and Outlet Strips 1581H8

Description
Features Rated 100-240VAC (TUV), 120-240VAC (UL), 10 A, 50/60 Hz and designed for use with IEC power cords All metal housing – tough extruded aluminum case with black powder-coated steel cover. On-Off switch is rocker type with green light (on those units with on-off switch - listed below) or a green pilot light to indicate power on. Mounting feet (with keyhole slots) allow temporary work station mounting if desired. Specifications One IEC 320 - C14 inlet, and 4, 5, 6 or 8 IEC 320 - C13 outlets. Includes 10A circuit breaker to prevent accidental line overload. cULus Listed UL 62368-1 (2nd Edition), 2014-12-01, and CAN/CSA C22.2 No. 62368-1-14 (2nd Edition) TÜV-SUD Certified to EN 62368-1:2014/A11:201 7, and IEC 62368-1:2014 (2nd Edition) TÜV-SUD tested for EMC Compliance to EN 55032:2012 (CISPR 32:2012) & EN 55024:2010 (CISPR 24:2010). CE compliant to the European Low Voltage Directive 2014/35/EU. CE compliant to the European EMC Directive 2014/30/EU. UKCA compliant to British Electrical Equipment (Safety) Regulations 2016 (S.I. 2016/1101) UKCA compliant to British Electromagnetic Compatibility Regulations 2016 (S.I. 2016/1091) TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Rack Cabinet Vertical Mount Adaptor Power Cords
Request a Quote
Description
Features Rated 100-240VAC (TUV), 120-240VAC (UL), 10 A, 50/60 Hz and designed for use with IEC power cords All metal housing – tough extruded aluminum case with black powder-coated steel cover. On-Off switch is rocker type with green light (on those units with on-off switch - listed below) or a green pilot light to indicate power on. Mounting feet (with keyhole slots) allow temporary work station mounting if desired. Specifications One IEC 320 - C14 inlet, and 4, 5, 6 or 8 IEC 320 - C13 outlets. Includes 10A circuit breaker to prevent accidental line overload. cULus Listed UL 62368-1 (2nd Edition), 2014-12-01, and CAN/CSA C22.2 No. 62368-1-14 (2nd Edition) TÜV-SUD Certified to EN 62368-1:2014/A11:201 7, and IEC 62368-1:2014 (2nd Edition) TÜV-SUD tested for EMC Compliance to EN 55032:2012 (CISPR 32:2012) & EN 55024:2010 (CISPR 24:2010). CE compliant to the European Low Voltage Directive 2014/35/EU. CE compliant to the European EMC Directive 2014/30/EU. UKCA compliant to British Electrical Equipment (Safety) Regulations 2016 (S.I. 2016/1101) UKCA compliant to British Electromagnetic Compatibility Regulations 2016 (S.I. 2016/1091) TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Rack Cabinet Vertical Mount Adaptor Power Cords
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PDUs and Outlet Strips - 1581H8 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
PDUs and Outlet Strips
1581H8
PDUs and Outlet Strips 1581H8
Features Rated 100-240VAC (TUV), 120-240VAC (UL), 10 A, 50/60 Hz and designed for use with IEC power cords All metal housing – tough extruded aluminum case with black powder-coated steel cover. On-Off switch is rocker type with green light (on those units with on-off switch - listed below) or a green pilot light to indicate power on. Mounting feet (with keyhole slots) allow temporary work station mounting if desired. Specifications One IEC 320 - C14 inlet, and 4, 5, 6 or 8 IEC 320 - C13 outlets. Includes 10A circuit breaker to prevent accidental line overload. cULus Listed UL 62368-1 (2nd Edition), 2014-12-01, and CAN/CSA C22.2 No. 62368-1-14 (2nd Edition) TÜV-SUD Certified to EN 62368-1:2014/A11:201 7, and IEC 62368-1:2014 (2nd Edition) TÜV-SUD tested for EMC Compliance to EN 55032:2012 (CISPR 32:2012) & EN 55024:2010 (CISPR 24:2010). CE compliant to the European Low Voltage Directive 2014/35/EU. CE compliant to the European EMC Directive 2014/30/EU. UKCA compliant to British Electrical Equipment (Safety) Regulations 2016 (S.I. 2016/1101) UKCA compliant to British Electromagnetic Compatibility Regulations 2016 (S.I. 2016/1091) TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Rack Cabinet Vertical Mount Adaptor Power Cords

Features

  • Rated 100-240VAC (TUV), 120-240VAC (UL), 10 A, 50/60 Hz and designed for use with IEC power cords
  • All metal housing – tough extruded aluminum case with black powder-coated steel cover.
  • On-Off switch is rocker type with green light (on those units with on-off switch - listed below) or a green pilot light to indicate power on.
  • Mounting feet (with keyhole slots) allow temporary work station mounting if desired.

Specifications

  • One IEC 320 - C14 inlet, and 4, 5, 6 or 8 IEC 320 - C13 outlets.
  • Includes 10A circuit breaker to prevent accidental line overload.
  • cULus Listed UL 62368-1 (2nd Edition), 2014-12-01, and CAN/CSA C22.2 No. 62368-1-14 (2nd Edition)
  • TÜV-SUD Certified to EN 62368-1:2014/A11:2017, and IEC 62368-1:2014 (2nd Edition)
  • TÜV-SUD tested for EMC Compliance to EN 55032:2012 (CISPR 32:2012) & EN 55024:2010 (CISPR 24:2010).
  • CE compliant to the European Low Voltage Directive 2014/35/EU.
  • CE compliant to the European EMC Directive 2014/30/EU.
  • UKCA compliant to British Electrical Equipment (Safety) Regulations 2016 (S.I. 2016/1101)
  • UKCA compliant to British Electromagnetic Compatibility Regulations 2016 (S.I. 2016/1091)
  • TAA compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Accessories

  • Rack Cabinet Vertical Mount Adaptor
  • Power Cords
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Power Strips
Product Number 1581H8
Product Name PDUs and Outlet Strips
Voltage 100 - 240 VAC , 50/60 Hz.
Frequency 50Hz; 60Hz
Number of Outlets 8
Current 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1589H4C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 4
Current 20.0 amps
View Details
PDUs and Outlet Strips - 1582H6B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1585H16A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 16
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1585T10D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details