Pentair, Inc. Outlet Strip DPC1N119820

Description
" REMOTE SWITCH TYPE 17 INCH W X 8.5 INCH D X 1.72 INCH H SIZE BLACK COLOR UL, CUL, CSA C22.2 APPROVAL POWER DISTRIBUTION APPLICATION STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 8 OUTLET(S) 125 VAC 20 AMPERE ELECTRICAL RATING INCLUDES (2) RJ11/RJ12 JACK CONNECTOR, 10/100 ETHERNET CONNECTION JACK DPS MODEL "
Datasheet
Description
" REMOTE SWITCH TYPE 17 INCH W X 8.5 INCH D X 1.72 INCH H SIZE BLACK COLOR UL, CUL, CSA C22.2 APPROVAL POWER DISTRIBUTION APPLICATION STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 8 OUTLET(S) 125 VAC 20 AMPERE ELECTRICAL RATING INCLUDES (2) RJ11/RJ12 JACK CONNECTOR, 10/100 ETHERNET CONNECTION JACK DPS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - DPC1N119820 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Outlet Strip
DPC1N119820
Outlet Strip DPC1N119820
" REMOTE SWITCH TYPE 17 INCH W X 8.5 INCH D X 1.72 INCH H SIZE BLACK COLOR UL, CUL, CSA C22.2 APPROVAL POWER DISTRIBUTION APPLICATION STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 8 OUTLET(S) 125 VAC 20 AMPERE ELECTRICAL RATING INCLUDES (2) RJ11/RJ12 JACK CONNECTOR, 10/100 ETHERNET CONNECTION JACK DPS MODEL "

"

  • REMOTE SWITCH TYPE
  • 17 INCH W X 8.5 INCH D X 1.72 INCH H SIZE
  • BLACK COLOR
  • UL, CUL, CSA C22.2 APPROVAL
  • POWER DISTRIBUTION APPLICATION
  • STEEL BODY MATERIAL
  • 10 FT CORD TYPE
  • NEMA 5-20R OUTLET TYPE
  • 8 OUTLET(S)
  • 125 VAC 20 AMPERE ELECTRICAL RATING
  • INCLUDES (2) RJ11/RJ12 JACK CONNECTOR, 10/100 ETHERNET CONNECTION JACK
  • DPS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Power Strips
Product Number DPC1N119820
Product Name Outlet Strip
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

6-Position Accessory Power Strip - 852J2F03 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 455343 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 6
Outlets Type g - british
View Details
PDUs and Outlet Strips - 1586T12D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
Outlet Strip - DP1N190615 - Pentair, Inc.
Specs
Voltage 115V
Phase Single
Number of Outlets 6
View Details