Legrand Power Outlet Strip, 4 Outlet, 15A; No. Of Outlets Legrand Wiremold ULM4-15

Description
POWER OUTLET STRIP, 4 OUTLET, 15A; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:White RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP, 4 OUTLET, 15A; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:White RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 4 Outlet, 15A; No. Of Outlets Legrand Wiremold - 95F1250 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 4 Outlet, 15A; No. Of Outlets Legrand Wiremold
95F1250
Power Outlet Strip, 4 Outlet, 15A; No. Of Outlets Legrand Wiremold 95F1250
POWER OUTLET STRIP, 4 OUTLET, 15A; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:White RoHS Compliant: No

POWER OUTLET STRIP, 4 OUTLET, 15A; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:White RoHS Compliant: No

Supplier's Site Datasheet
Power Strip, 4 Medical/Grade Portable Socket Outlets, 15 Ft Cord - 70091550 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip, 4 Medical/Grade Portable Socket Outlets, 15 Ft Cord
70091550
Power Strip, 4 Medical/Grade Portable Socket Outlets, 15 Ft Cord 70091550
The Medical/Dental Grade Plug-in Outlet Center with Four Outlets is ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms and offices. Suitable for use where Article 517 of the NEC requires Hospital Grade Outlets. Features: cTUVus Listed as Medical Electrical Equipment Suitable for Use Where Article 517 on the NEC Requires Hospital Grade Outlets Receptacle Center-to-Center Electrical Rating 12 A, 125 V Resettable Circuit Breaker That Provides Overload Protection Two-Year Warranty

The Medical/Dental Grade Plug-in Outlet Center with Four Outlets is ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms and offices. Suitable for use where Article 517 of the NEC requires Hospital Grade Outlets.
Features:

  • cTUVus Listed as Medical Electrical Equipment
  • Suitable for Use Where Article 517 on the NEC Requires Hospital Grade Outlets
  • Receptacle Center-to-Center
  • Electrical Rating 12 A, 125 V
  • Resettable Circuit Breaker That Provides Overload Protection
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number 95F1250 70091550
Product Name Power Outlet Strip, 4 Outlet, 15A; No. Of Outlets Legrand Wiremold Power Strip, 4 Medical/Grade Portable Socket Outlets, 15 Ft Cord
Number of Outlets 4 4
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1589H8D1BKRRV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 20.0 amps
View Details
5-Position Accessory Power Strip - 852J2E14 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685459 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type e - french
View Details
C-clamp Power Socket 2 outlets - OM-2A - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 2
View Details