General Cable Outlet Strip 04000.63.05

Description
YELLOW COLOR UL APPROVAL POWER TOOL, APPLIANCE APPLICATION PVC BODY MATERIAL SJTW 12 AWG, 2 FT CORD TYPE 3 OUTLET(S) 1875 W 125 V 15 AMPERE ELECTRICAL RATING PVC OUTLET MATERIAL POWR-CENTER[R], SHOCK SAFE[R] BRAND ROHS COMPLIANT TEMPERATURE RATING -40 TO 60 DEG C
Datasheet
Description
YELLOW COLOR UL APPROVAL POWER TOOL, APPLIANCE APPLICATION PVC BODY MATERIAL SJTW 12 AWG, 2 FT CORD TYPE 3 OUTLET(S) 1875 W 125 V 15 AMPERE ELECTRICAL RATING PVC OUTLET MATERIAL POWR-CENTER[R], SHOCK SAFE[R] BRAND ROHS COMPLIANT TEMPERATURE RATING -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - 04000.63.05 - General Cable
Highland Heights, KY, USA
Outlet Strip
04000.63.05
Outlet Strip 04000.63.05
YELLOW COLOR UL APPROVAL POWER TOOL, APPLIANCE APPLICATION PVC BODY MATERIAL SJTW 12 AWG, 2 FT CORD TYPE 3 OUTLET(S) 1875 W 125 V 15 AMPERE ELECTRICAL RATING PVC OUTLET MATERIAL POWR-CENTER[R], SHOCK SAFE[R] BRAND ROHS COMPLIANT TEMPERATURE RATING -40 TO 60 DEG C
  • YELLOW COLOR
  • UL APPROVAL
  • POWER TOOL, APPLIANCE APPLICATION
  • PVC BODY MATERIAL
  • SJTW 12 AWG, 2 FT CORD TYPE
  • 3 OUTLET(S)
  • 1875 W 125 V 15 AMPERE ELECTRICAL RATING
  • PVC OUTLET MATERIAL
  • POWR-CENTER[R], SHOCK SAFE[R] BRAND
  • ROHS COMPLIANT
  • TEMPERATURE RATING -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Power Strips
Product Number 04000.63.05
Product Name Outlet Strip
Voltage 115V
Phase Single
Number of Outlets 3
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2963486 - RS Components, Ltd.
Specs
Number of Outlets 1
Outlets Type g - british
View Details
PDUs and Outlet Strips - 1582H8C1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
8-Position Accessory Power Strip w/connector locks - 852J2H04 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details