Hammond Manufacturing Company Inc. PDUs and Outlet Strips 1582H8E1BK

Description
Features Rated 100-240VAC (TUV), 120-240VAC (UL), 10A, 50/60Hz Designed for power distribution on front or rear of unit with IEC power cords. 1U horizontal 19" rackmount installation. On-Off switch is rocker type with green light (on those units with on-off switch) or a green pilot light to indicate power on. Specifications Includes 10A circuit breaker to prevent accidental line overload. cULus Listed UL 62368-1 (2nd Edition), 2014-12-01, and CAN/CSA C22.2 No. 62368-1-14 (2nd Edition). TÜV-SUD Certified to EN 62368-1:2014/A11:201 7, and IEC 62368-1:2014 (2nd Edition) TÜV-SUD tested for EMC Compliance to EN 55032:2012 (CISPR 32:2012) & EN 55024:2010 (CISPR 24:2010). CE compliant to the European Low Voltage Directive 2014/35/EU. CE compliant to the European EMC Directive 2014/30/EU. UKCA compliant to British Electrical Equipment (Safety) Regulations 2016 (S.I. 2016/1101) UKCA compliant to British Electromagnetic Compatibility Regulations 2016 (S.I. 2016/1091) Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Power Cords Rail Depth Adapter Kit
Request a Quote
Description
Features Rated 100-240VAC (TUV), 120-240VAC (UL), 10A, 50/60Hz Designed for power distribution on front or rear of unit with IEC power cords. 1U horizontal 19" rackmount installation. On-Off switch is rocker type with green light (on those units with on-off switch) or a green pilot light to indicate power on. Specifications Includes 10A circuit breaker to prevent accidental line overload. cULus Listed UL 62368-1 (2nd Edition), 2014-12-01, and CAN/CSA C22.2 No. 62368-1-14 (2nd Edition). TÜV-SUD Certified to EN 62368-1:2014/A11:201 7, and IEC 62368-1:2014 (2nd Edition) TÜV-SUD tested for EMC Compliance to EN 55032:2012 (CISPR 32:2012) & EN 55024:2010 (CISPR 24:2010). CE compliant to the European Low Voltage Directive 2014/35/EU. CE compliant to the European EMC Directive 2014/30/EU. UKCA compliant to British Electrical Equipment (Safety) Regulations 2016 (S.I. 2016/1101) UKCA compliant to British Electromagnetic Compatibility Regulations 2016 (S.I. 2016/1091) Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Power Cords Rail Depth Adapter Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PDUs and Outlet Strips - 1582H8E1BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
PDUs and Outlet Strips
1582H8E1BK
PDUs and Outlet Strips 1582H8E1BK
Features Rated 100-240VAC (TUV), 120-240VAC (UL), 10A, 50/60Hz Designed for power distribution on front or rear of unit with IEC power cords. 1U horizontal 19" rackmount installation. On-Off switch is rocker type with green light (on those units with on-off switch) or a green pilot light to indicate power on. Specifications Includes 10A circuit breaker to prevent accidental line overload. cULus Listed UL 62368-1 (2nd Edition), 2014-12-01, and CAN/CSA C22.2 No. 62368-1-14 (2nd Edition). TÜV-SUD Certified to EN 62368-1:2014/A11:201 7, and IEC 62368-1:2014 (2nd Edition) TÜV-SUD tested for EMC Compliance to EN 55032:2012 (CISPR 32:2012) & EN 55024:2010 (CISPR 24:2010). CE compliant to the European Low Voltage Directive 2014/35/EU. CE compliant to the European EMC Directive 2014/30/EU. UKCA compliant to British Electrical Equipment (Safety) Regulations 2016 (S.I. 2016/1101) UKCA compliant to British Electromagnetic Compatibility Regulations 2016 (S.I. 2016/1091) Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Power Cords Rail Depth Adapter Kit

Features

  • Rated 100-240VAC (TUV), 120-240VAC (UL), 10A, 50/60Hz
  • Designed for power distribution on front or rear of unit with IEC power cords.
  • 1U horizontal 19" rackmount installation.
  • On-Off switch is rocker type with green light (on those units with on-off switch) or a green pilot light to indicate power on.

Specifications

  • Includes 10A circuit breaker to prevent accidental line overload.
  • cULus Listed UL 62368-1 (2nd Edition), 2014-12-01, and CAN/CSA C22.2 No. 62368-1-14 (2nd Edition).
  • TÜV-SUD Certified to EN 62368-1:2014/A11:2017, and IEC 62368-1:2014 (2nd Edition)
  • TÜV-SUD tested for EMC Compliance to EN 55032:2012 (CISPR 32:2012) & EN 55024:2010 (CISPR 24:2010).
  • CE compliant to the European Low Voltage Directive 2014/35/EU.
  • CE compliant to the European EMC Directive 2014/30/EU.
  • UKCA compliant to British Electrical Equipment (Safety) Regulations 2016 (S.I. 2016/1101)
  • UKCA compliant to British Electromagnetic Compatibility Regulations 2016 (S.I. 2016/1091)
  • Finished in textured RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Accessories

  • Mounting Hardware
  • Power Cords
  • Rail Depth Adapter Kit
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Power Strips
Product Number 1582H8E1BK
Product Name PDUs and Outlet Strips
Voltage 100-240VAC (TUV), 120-240VAC (UL), 10A, 50/60Hz
Frequency 50Hz; 60Hz
Number of Outlets 8
Current 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584H6B1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1581H5 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100 - 240 VAC , 50/60 Hz.
Frequency 50Hz; 60Hz
Number of Outlets 5
View Details
PDUs and Outlet Strips - 1583H6D1BKX - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1584T8DH - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 8
Current 15.0 amps
View Details
2 suppliers