SCHURTER Inc Plugs and Receptacles 3-101-785

Description
Power Entry Connector Receptacle, Female Sockets Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 486-3-101-785-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
486-3-101-785-ND
Plugs and Receptacles 486-3-101-785-ND
Power Entry Connector Receptacle, Female Sockets Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Conn, Rcpt, 8.8A, 294Vdc; Current Rating Schurter - 99AC3563 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Rcpt, 8.8A, 294Vdc; Current Rating Schurter
99AC3563
Power Entry Conn, Rcpt, 8.8A, 294Vdc; Current Rating Schurter 99AC3563
POWER ENTRY CONN, RCPT, 8.8A, 294VDC; Current Rating:8.8A; Voltage Rating:400VDC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:GS21 Series; Gender:Receptacle RoHS Compliant: Yes

POWER ENTRY CONN, RCPT, 8.8A, 294VDC; Current Rating:8.8A; Voltage Rating:400VDC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:GS21 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3-101-785-ND 99AC3563
Product Name Plugs and Receptacles Power Entry Conn, Rcpt, 8.8A, 294Vdc; Current Rating Schurter
Mounting Panel Mount, Snap-In Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Plug - NECU-S-M12G4-HX - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details