Legrand Cable Tie, Black, 498Mm; Cable Tie Material Legrand 31920

Description
CABLE TIE, BLACK, 498MM; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Black; Cable Tie Length:500mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:140mm; Minimum Loop Tensile Strength:55N; Cable Tie Type:Standard; Product RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, BLACK, 498MM; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Black; Cable Tie Length:500mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:140mm; Minimum Loop Tensile Strength:55N; Cable Tie Type:Standard; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Black, 498Mm; Cable Tie Material Legrand - 25M2437 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Black, 498Mm; Cable Tie Material Legrand
25M2437
Cable Tie, Black, 498Mm; Cable Tie Material Legrand 25M2437
CABLE TIE, BLACK, 498MM; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Black; Cable Tie Length:500mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:140mm; Minimum Loop Tensile Strength:55N; Cable Tie Type:Standard; Product RoHS Compliant: Yes

CABLE TIE, BLACK, 498MM; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Black; Cable Tie Length:500mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:140mm; Minimum Loop Tensile Strength:55N; Cable Tie Type:Standard; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 25M2437
Product Name Cable Tie, Black, 498Mm; Cable Tie Material Legrand
Length 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-240 - TE Connectivity
Specs
Material Stainless Steel
Length 33.07 inch (840 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details