Legrand Junction Boxes 092009

Description
Legrand 092009 Junction Box
Request a Quote
Description
Legrand 092009 Junction Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Junction Boxes - 2552287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Junction Boxes
2552287
Junction Boxes 2552287
Legrand 092009 Junction Box

Legrand 092009 Junction Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2552287
Product Name Junction Boxes
Type Junction Box
Length 3.46 inch (88 mm)
Width 3.46 inch (88 mm)
Depth 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Extruded Enclosures - 1455J1201 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details