Legrand
Junction Boxes
035043
Description
Legrand 035043 Wall Box
Request a Quote
Email Supplier
Description
Legrand 035043 Wall Box
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2552166 |
|
Product Name
|
Junction Boxes |
|
Type
|
Junction Box
|
|
Length
|
6.85 inch (174 mm)
|
|
Width
|
6.06 inch (154 mm)
|
|
Depth
|
10.43 inch (265 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Junction Box
Length
14 inch (356 mm)
Width
12 inch (305 mm)
View Details
4 suppliers
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
6.59 to 8.47 inch (167 to 215 mm)
View Details