Takachi Electronics Enclosure Co., Ltd. Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi TW4-2-8B

Description
MULTIPURPOSE ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:19.99mm; External Width - Metric:40.3mm; External Depth - Metric:80.3mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
MULTIPURPOSE ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:19.99mm; External Width - Metric:40.3mm; External Depth - Metric:80.3mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0150 - Newark, An Avnet Company
Chicago, IL, United States
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi
84X0150
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi 84X0150
MULTIPURPOSE ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:19.99mm; External Width - Metric:40.3mm; External Depth - Metric:80.3mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

MULTIPURPOSE ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:19.99mm; External Width - Metric:40.3mm; External Depth - Metric:80.3mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84X0150
Product Name Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi
Length 0.7870 inch (19.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers