Handheld enclosures for control systems in production and outdoor use, made of PC+ABS (UL 94 V-0) with an ergonomic hand grip and recessed keypad area. Available in two versions: Version I with a closed top and Version II for aluminum front panel assembly. Dimensions are 8.66"x4.72"x2.56", with optional IP65 protection using a sealing kit. Internal pillars support PCB mounting, and battery compartments accommodate 4xAA or 1x/2x9V cells. The design supports cable connections or internal battery use.
These tough, attractive and highly functional plastic enclosures are specifically designed for heavy duty handheld electronics equipment.
| OKW Enclosures, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | HAND-TERMINAL |
| Product Name | Handheld Controller Enclosures |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 8.66 inch (220 mm) |
| Width | 4.72 inch (120 mm) |
| Depth | 2.56 inch (65.02 mm) |