OKW Enclosures, Inc. Universal Plastic Enclosures For PCBs TOPTEC

Description
Universal plastic enclosures Our TOPTEC enclosures allow pre-assembled PCBs with protruding connectors and interfaces to be mounted directly into the case. It is no longer necessary to wire in the connectors after fitting the PCB into the enclosure - an excellent advantage. modern aesthetic design for indoor applications as desktop or wall mounted systems as well as DIN rail mounted devices simple and secure snap-together case assembly for security, a tool is required to open the case base part with lateral opening for quick and easy equipping from all sides clip-in end panels allow PCBs, pre-fitted with connectors, to fit straight in extensive range of 28 models type F with flat top molding type H with high top molding versions with or without ventilation slots ventilation slots can also be used for gas detection and sound discreet wall mounting facility; the hidden wall suspension element, with fast release tab, snaps into apertures on the underside of the base optional DIN rail mounting clip protection class IP 40 recess in top for a membrane keypad or label internal screw pillars for PCBs etc.
Request a Quote
Description
Universal plastic enclosures Our TOPTEC enclosures allow pre-assembled PCBs with protruding connectors and interfaces to be mounted directly into the case. It is no longer necessary to wire in the connectors after fitting the PCB into the enclosure - an excellent advantage. modern aesthetic design for indoor applications as desktop or wall mounted systems as well as DIN rail mounted devices simple and secure snap-together case assembly for security, a tool is required to open the case base part with lateral opening for quick and easy equipping from all sides clip-in end panels allow PCBs, pre-fitted with connectors, to fit straight in extensive range of 28 models type F with flat top molding type H with high top molding versions with or without ventilation slots ventilation slots can also be used for gas detection and sound discreet wall mounting facility; the hidden wall suspension element, with fast release tab, snaps into apertures on the underside of the base optional DIN rail mounting clip protection class IP 40 recess in top for a membrane keypad or label internal screw pillars for PCBs etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TOPTEC universal plastic enclosures from OKW Enclosures, Inc. are designed for pre-assembled PCBs with protruding connectors, allowing for direct mounting without the need for additional wiring. These enclosures feature a modern aesthetic suitable for indoor applications, including desktop, wall-mounted, and DIN rail systems. The assembly process is straightforward, utilizing a snap-together design, and the enclosures require a tool for secure opening. The base part includes lateral openings for easy access during installation, and clip-in end panels facilitate the integration of PCBs. The product line offers 28 models, with options for flat or high top molding and versions that include or exclude ventilation slots, which can also serve for gas detection and sound. The enclosures provide a discreet wall mounting option with a hidden suspension element and an optional DIN rail mounting clip. They have a protection class of IP 40 and include internal screw pillars for securing PCBs and other components.

Datasheet Summary
Powered by GS/AI

The TOPTEC universal plastic enclosures from OKW Enclosures, Inc. are designed for pre-assembled PCBs with protruding connectors, allowing for direct mounting without the need for additional wiring. These enclosures feature a modern aesthetic suitable for indoor applications, including desktop, wall-mounted, and DIN rail systems. The assembly process is straightforward, utilizing a snap-together design, and the enclosures require a tool for secure opening. The base part includes lateral openings for easy access during installation, and clip-in end panels facilitate the integration of PCBs. The product line offers 28 models, with options for flat or high top molding and versions that include or exclude ventilation slots, which can also serve for gas detection and sound. The enclosures provide a discreet wall mounting option with a hidden suspension element and an optional DIN rail mounting clip. They have a protection class of IP 40 and include internal screw pillars for securing PCBs and other components.

Suppliers

Company
Product
Description
Supplier Links
Universal Plastic Enclosures For PCBs - TOPTEC - OKW Enclosures, Inc.
Bridgeville, PA, USA
Universal Plastic Enclosures For PCBs
TOPTEC
Universal Plastic Enclosures For PCBs TOPTEC
Universal plastic enclosures Our TOPTEC enclosures allow pre-assembled PCBs with protruding connectors and interfaces to be mounted directly into the case. It is no longer necessary to wire in the connectors after fitting the PCB into the enclosure - an excellent advantage. modern aesthetic design for indoor applications as desktop or wall mounted systems as well as DIN rail mounted devices simple and secure snap-together case assembly for security, a tool is required to open the case base part with lateral opening for quick and easy equipping from all sides clip-in end panels allow PCBs, pre-fitted with connectors, to fit straight in extensive range of 28 models type F with flat top molding type H with high top molding versions with or without ventilation slots ventilation slots can also be used for gas detection and sound discreet wall mounting facility; the hidden wall suspension element, with fast release tab, snaps into apertures on the underside of the base optional DIN rail mounting clip protection class IP 40 recess in top for a membrane keypad or label internal screw pillars for PCBs etc.

Universal plastic enclosures

Our TOPTEC enclosures allow pre-assembled PCBs with protruding connectors and interfaces to be mounted directly into the case. It is no longer necessary to wire in the connectors after fitting the PCB into the enclosure - an excellent advantage.

  • modern aesthetic design for indoor applications as desktop or wall mounted systems as well as DIN rail mounted devices
  • simple and secure snap-together case assembly
  • for security, a tool is required to open the case
  • base part with lateral opening for quick and easy equipping from all sides
  • clip-in end panels allow PCBs, pre-fitted with connectors, to fit straight in
  • extensive range of 28 models
  • type F with flat top molding
  • type H with high top molding
  • versions with or without ventilation slots
  • ventilation slots can also be used for gas detection and sound
  • discreet wall mounting facility; the hidden wall suspension element, with fast release tab, snaps into apertures on the underside of the base
  • optional DIN rail mounting clip
  • protection class IP 40
  • recess in top for a membrane keypad or label
  • internal screw pillars for PCBs etc.
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number TOPTEC
Product Name Universal Plastic Enclosures For PCBs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.02 to 7.64 inch (102 to 194 mm)
Width 2.13 to 4.53 inch (54.1 to 115 mm)
Depth 1.18 to 2.68 inch (30 to 68 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BATTERY CONTACT, 2 X AA - 70016909 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details
Hand Held Enclosures - 2832097 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Depth 1.2 inch (30.5 mm)
Material Polycarbonate; ABS; ABS
View Details
Enclosures For Wearable Electronics - BODY-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 1.97 to 2.44 inch (50.04 to 61.98 mm)
View Details
ENCLOSURE; 19 IN RACK CASE; ALUMINUM; MED/LT GRAY; 5.220 X 19 X 11.023 - 70016777 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details