BARTEC GLL LED lighting fixtures gll led lighting fixtures

Description
Lighting fixture type GLL is a GRP linear LED luminaire available in normal and emergency version. It is an explosion-protected item intended for use in surface industries (group IIC and IIIC), in areas where, during normal activities, explosive atmospheres caused by gases, vapors, mists, and/or air/dust mixtures are likely to occur. It has been designed to be capable of functioning in conformity with the operational parameters and ensures a high level of protection. It is used to illuminate operating and storage facilities in potentially explosive areas and may be deployed in Zones 1, 2 as well as 21 and 22. The luminaire with the type of protection “Ex db eb mb tb” is available in a 2-strip LED version. For the electrical connection, three holes are provided to house the cable glands or blanking plugs, approved for the explosion-protected area (“Ex eb” - M25x1.5), whereby two of these holes are sealed with blanking plugs in the factory. As standard, the luminaire is designed for internal through-wiring. The electrical connection of entry and exit lines is possible on opposite sides. Diverse mounting accessories make it possible to install the luminaire with wall or ceiling mounting, pole mounting, or pendant mounting.
Request a Quote
Description
Lighting fixture type GLL is a GRP linear LED luminaire available in normal and emergency version. It is an explosion-protected item intended for use in surface industries (group IIC and IIIC), in areas where, during normal activities, explosive atmospheres caused by gases, vapors, mists, and/or air/dust mixtures are likely to occur. It has been designed to be capable of functioning in conformity with the operational parameters and ensures a high level of protection. It is used to illuminate operating and storage facilities in potentially explosive areas and may be deployed in Zones 1, 2 as well as 21 and 22. The luminaire with the type of protection “Ex db eb mb tb” is available in a 2-strip LED version. For the electrical connection, three holes are provided to house the cable glands or blanking plugs, approved for the explosion-protected area (“Ex eb” - M25x1.5), whereby two of these holes are sealed with blanking plugs in the factory. As standard, the luminaire is designed for internal through-wiring. The electrical connection of entry and exit lines is possible on opposite sides. Diverse mounting accessories make it possible to install the luminaire with wall or ceiling mounting, pole mounting, or pendant mounting.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Bad Mergentheim, Germany
GLL LED lighting fixtures
gll led lighting fixtures
GLL LED lighting fixtures gll led lighting fixtures
Lighting fixture type GLL is a GRP linear LED luminaire available in normal and emergency version. It is an explosion-protected item intended for use in surface industries (group IIC and IIIC), in areas where, during normal activities, explosive atmospheres caused by gases, vapors, mists, and/or air/dust mixtures are likely to occur. It has been designed to be capable of functioning in conformity with the operational parameters and ensures a high level of protection. It is used to illuminate operating and storage facilities in potentially explosive areas and may be deployed in Zones 1, 2 as well as 21 and 22. The luminaire with the type of protection “Ex db eb mb tb” is available in a 2-strip LED version. For the electrical connection, three holes are provided to house the cable glands or blanking plugs, approved for the explosion-protected area (“Ex eb” - M25x1.5), whereby two of these holes are sealed with blanking plugs in the factory. As standard, the luminaire is designed for internal through-wiring. The electrical connection of entry and exit lines is possible on opposite sides. Diverse mounting accessories make it possible to install the luminaire with wall or ceiling mounting, pole mounting, or pendant mounting.

Lighting fixture type GLL is a GRP linear LED luminaire available in normal and emergency version. It is an explosion-protected item intended for use in surface industries (group IIC and IIIC), in areas where, during normal activities, explosive atmospheres caused by gases, vapors, mists, and/or air/dust mixtures are likely to occur. It has been designed to be capable of functioning in conformity with the operational parameters and ensures a high level of protection. It is used to illuminate operating and storage facilities in potentially explosive areas and may be deployed in Zones 1, 2 as well as 21 and 22.

The luminaire with the type of protection “Ex db eb mb tb” is available in a 2-strip LED version. For the electrical connection, three holes are provided to house the cable glands or blanking plugs, approved for the explosion-protected area (“Ex eb” - M25x1.5), whereby two of these holes are sealed with blanking plugs in the factory. As standard, the luminaire is designed for internal through-wiring. The electrical connection of entry and exit lines is possible on opposite sides. Diverse mounting accessories make it possible to install the luminaire with wall or ceiling mounting, pole mounting, or pendant mounting.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Lighting Fixtures
Product Number gll led lighting fixtures
Product Name GLL LED lighting fixtures
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details