RS Components, Ltd. 6973519

Description
The Machine Vision Development Kit provides a reliable, high power, industrial laser light source with a well-defined line illumination. Used primarily with industrial cameras, they are suitable for a wide range of inspection, measurement and control systems.The Development kit is qualified to European specifications. Laser Class: 3B. Laser Wavelength: 660 nm (Red Visible). Output Power: 35 mW. Line Profile: Uniform. Power Supply Input: 110Vac to 220 Vac. Case Depth: 90 mm . Case Height: 292 mm. Case Width: 345 mm Laser Colour = Red Emission Pattern = Cross, Dot, Line Laser Wavelength = 650nm Optical Output Power = 35mW Laser Class = 3B Application = Measurement Series = Machine Vision
Request a Quote
Description
The Machine Vision Development Kit provides a reliable, high power, industrial laser light source with a well-defined line illumination. Used primarily with industrial cameras, they are suitable for a wide range of inspection, measurement and control systems.The Development kit is qualified to European specifications. Laser Class: 3B. Laser Wavelength: 660 nm (Red Visible). Output Power: 35 mW. Line Profile: Uniform. Power Supply Input: 110Vac to 220 Vac. Case Depth: 90 mm . Case Height: 292 mm. Case Width: 345 mm Laser Colour = Red Emission Pattern = Cross, Dot, Line Laser Wavelength = 650nm Optical Output Power = 35mW Laser Class = 3B Application = Measurement Series = Machine Vision
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6973519 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Machine Vision Development Kit provides a reliable, high power, industrial laser light source with a well-defined line illumination. Used primarily with industrial cameras, they are suitable for a wide range of inspection, measurement and control systems.The Development kit is qualified to European specifications. Laser Class: 3B. Laser Wavelength: 660 nm (Red Visible). Output Power: 35 mW. Line Profile: Uniform. Power Supply Input: 110Vac to 220 Vac. Case Depth: 90 mm . Case Height: 292 mm. Case Width: 345 mm Laser Colour = Red Emission Pattern = Cross, Dot, Line Laser Wavelength = 650nm Optical Output Power = 35mW Laser Class = 3B Application = Measurement Series = Machine Vision

The Machine Vision Development Kit provides a reliable, high power, industrial laser light source with a well-defined line illumination. Used primarily with industrial cameras, they are suitable for a wide range of inspection, measurement and control systems.The Development kit is qualified to European specifications.
Laser Class: 3B. Laser Wavelength: 660 nm (Red Visible). Output Power: 35 mW. Line Profile: Uniform. Power Supply Input: 110Vac to 220 Vac. Case Depth: 90 mm . Case Height: 292 mm. Case Width: 345 mm
Laser Colour = Red
Emission Pattern = Cross, Dot, Line
Laser Wavelength = 650nm
Optical Output Power = 35mW
Laser Class = 3B
Application = Measurement
Series = Machine Vision

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lasers
Product Number 6973519
Laser Wavelength Red
Unlock Full Specs
to access all available technical data

Similar Products

 - 4881471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details
 - 1271560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification Class IIIb
Wavelength Range 635 nm (6350 Å)
View Details
 - 1271568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification 3R
View Details
 - 1271567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification Class IIIb
View Details