Lascar Electronics, Inc. Meters OEM 1B-LED

Description
Voltage (Voltmeter) LCD - Red Characters, Backlight Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LCD - Red Characters, Backlight Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 2136-OEM1B-LED-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Red Characters, Backlight Display Panel Mount

Voltage (Voltmeter) LCD - Red Characters, Backlight Display Panel Mount

Buy Now Datasheet
Panel Meters - OEM 1B-LED - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
OEM 1B-LED
Panel Meters OEM 1B-LED
Voltmeter LCD - Red Characters, Backlight Display Panel Mount

Voltmeter LCD - Red Characters, Backlight Display Panel Mount

Buy Now Datasheet
Voltage Meter; No. Of Digits / Alpha Lascar - 02H6798 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Lascar
02H6798
Voltage Meter; No. Of Digits / Alpha Lascar 02H6798
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:8mm; Panel Cutout Height:16.51mm; Panel Cutout Width:23.37mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:8mm; Panel Cutout Height:16.51mm; Panel Cutout Width:23.37mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 2136-OEM1B-LED-ND OEM 1B-LED 02H6798
Product Name Meters Panel Meters Voltage Meter; No. Of Digits / Alpha Lascar
Display Technology LCD
Display Colors Red
Voltage Range 0.2000 volts 4.75 to 5.25 volts 0.0 to 0.2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details