Larsen & Shaw Limited DG022, Single Edge Guard

Description
Specifications Material Stainless Steel Nominal Length 7 ft 2 in Actual Length 85.097" Finish 630
Datasheet
Description
Specifications Material Stainless Steel Nominal Length 7 ft 2 in Actual Length 85.097" Finish 630
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DG022, Single Edge Guard -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
DG022, Single Edge Guard
DG022, Single Edge Guard
Specifications Material Stainless Steel Nominal Length 7 ft 2 in Actual Length 85.097" Finish 630

Specifications

Material

Stainless Steel

Nominal Length

7 ft 2 in

Actual Length

85.097"

Finish

630
Supplier's Site Datasheet

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name DG022, Single Edge Guard
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
SWIVEL TORQUE HINGE - HG-S7-MN - HG-S7-MN - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.25 inch (57.15 mm)
Leaf Material Stainless Steel; 430 Stainless Steel
View Details
Double End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXD-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Hinges - 3487264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Raised profile
Leaf Thickness 0.0787 inch (2 mm)
Length 1.46 inch (37 mm)
View Details