The S99FXD-012530 is a double-end Flexi-Hinge made of 400 series stainless steel, designed for precise angular motion up to ±3.7° with indefinite life under load. It has an outer diameter of 0.1250 inch, a length of 0.200 inch, and a spring rate of 0.0148 lb·in/deg at zero deflection. It supports a maximum load capacity of 28.00 lb in both compression and tension, operates from -65°F to +350°F, and requires no lubrication or maintenance. The device is self-centering, frictionless, and suitable for applications requiring zero backlash and high accuracy in harsh environments.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | S99FXD-012530 |
| Product Name | Double End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension |
| Length | 0.2000 inch (5.08 mm) |