Sugatsune America, Inc. SWIVEL TORQUE HINGE - HG-S7-MN HG-S7-MN

Description
Rotation angle: 360° Free stop function Use for: Industrial control panels and monitors Note: Initial torque may vary ±20% Do not lubricate For indoor use only
Description
Rotation angle: 360° Free stop function Use for: Industrial control panels and monitors Note: Initial torque may vary ±20% Do not lubricate For indoor use only
Datasheet
Datasheet Summary
Powered by GS/AI

The HG-S7-MN is a swivel torque hinge with a 360° rotation angle and a free stop function, designed for industrial control panels and monitors. It has an outer dimension of 56 mm and an initial torque of 7.1 kgf·cm (±20%), equivalent to 6.2 lb·in. The hinge is for indoor use only, requires no lubrication, and is constructed from polished 430 stainless steel with a bronze plate. The center hole diameter is not specified for this item.

Datasheet Summary
Powered by GS/AI

The HG-S7-MN is a swivel torque hinge with a 360° rotation angle and a free stop function, designed for industrial control panels and monitors. It has an outer dimension of 56 mm and an initial torque of 7.1 kgf·cm (±20%), equivalent to 6.2 lb·in. The hinge is for indoor use only, requires no lubrication, and is constructed from polished 430 stainless steel with a bronze plate. The center hole diameter is not specified for this item.

Suppliers

Company
Product
Description
Supplier Links
SWIVEL TORQUE HINGE - HG-S7-MN - HG-S7-MN - Sugatsune America, Inc.
Carson, CA, United States
SWIVEL TORQUE HINGE - HG-S7-MN
HG-S7-MN
SWIVEL TORQUE HINGE - HG-S7-MN HG-S7-MN
Rotation angle: 360° Free stop function Use for: Industrial control panels and monitors Note: Initial torque may vary ±20% Do not lubricate For indoor use only

  • Rotation angle: 360°
  • Free stop function
  • Use for: Industrial control panels and monitors
  • Note: Initial torque may vary ±20%
  • Do not lubricate
  • For indoor use only
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-S7-MN
Product Name SWIVEL TORQUE HINGE - HG-S7-MN
Hinge Type Constant Torque Friction Hinge
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL SELF-CLOSING EURO CUP HINGE - 180SUS-C46-19T - 180SUS-C46-19T - Sugatsune America, Inc.
Specs
Length 3.32 inch (84.33 mm)
Leaf Material Stainless Steel; Plastic; Stainless Steel, Plastic, SPCC
Material Finish Polished
View Details
MORTISE MOUNT SOFT CLOSING HINGE, 7.0-13 LBS•IN, WHITE - HG-JHM14-S-15WT - HG-JHM14-S-15WT - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 4
View Details
LIFT-OFF TORQUE HINGE - HG-KNT7R - HG-KNT7R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details
Soft-Close Gravity Hinge - HG-JG150R-CR - HG-JG150R-CR - Sugatsune America, Inc.
Specs
Length 2 inch (50.8 mm)
Leaf Material Plastic; Zinc Alloy, ABS
Material Finish Chrome
View Details