RS Components, Ltd. Hinges 3487264

Description
Small raisedprofile s/steel hinge,20mm H
Request a Quote
Description
Small raisedprofile s/steel hinge,20mm H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 3487264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
3487264
Hinges 3487264
Small raisedprofile s/steel hinge,20mm H

Small raisedprofile s/steel hinge,20mm H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 3487264
Product Name Hinges
Hinge Type Raised profile
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3487258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Raised profile
Leaf Thickness 0.0787 inch (2 mm)
Length 1.46 inch (37 mm)
View Details
Hinges - 2702922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Bullet
Leaf Thickness 0.7874 inch (20 mm)
Length 3.94 inch (100 mm)
View Details
Hinges - 2702792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.0787 inch (2 mm)
Length 3.15 inch (80 mm)
View Details
Hinges - 2937774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0787 inch (2 mm)
Length 3.15 inch (80 mm)
View Details