Lapp Tannehill S2229 - LAPP SKINTOP® SLR Strain Relief Cable Gland - 29 PG - Black OLFSLR-29-0

Description
LAPP SKINTOP® SLR is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLR includes reducer bushing. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2229 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLR THREAD TYPE : PG THREAD SIZE : 29 THREAD LENGTH (IN) : 0.433 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.433 - 0.787 CLAMPING RANGE (MM) : 11 - 20 OVERALL LENGTH (IN) : 2.205 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 1.654 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant
Description
LAPP SKINTOP® SLR is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLR includes reducer bushing. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2229 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLR THREAD TYPE : PG THREAD SIZE : 29 THREAD LENGTH (IN) : 0.433 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.433 - 0.787 CLAMPING RANGE (MM) : 11 - 20 OVERALL LENGTH (IN) : 2.205 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 1.654 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant

Suppliers

Company
Product
Description
Supplier Links
S2229 - LAPP SKINTOP® SLR Strain Relief Cable Gland - 29 PG - Black - OLFSLR-29-0 - Lapp Tannehill
Savage, MN, United States
S2229 - LAPP SKINTOP® SLR Strain Relief Cable Gland - 29 PG - Black
OLFSLR-29-0
S2229 - LAPP SKINTOP® SLR Strain Relief Cable Gland - 29 PG - Black OLFSLR-29-0
LAPP SKINTOP® SLR is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLR includes reducer bushing. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2229 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLR THREAD TYPE : PG THREAD SIZE : 29 THREAD LENGTH (IN) : 0.433 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.433 - 0.787 CLAMPING RANGE (MM) : 11 - 20 OVERALL LENGTH (IN) : 2.205 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 1.654 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant

LAPP SKINTOP® SLR is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLR includes reducer bushing.

  • The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief
  • Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection
  • Multi-trapezoidal thread requires just one twist to tighten
  • Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2229 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLR THREAD TYPE : PG THREAD SIZE : 29 THREAD LENGTH (IN) : 0.433 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.433 - 0.787 CLAMPING RANGE (MM) : 11 - 20 OVERALL LENGTH (IN) : 2.205 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 1.654 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLFSLR-29-0
Product Name S2229 - LAPP SKINTOP® SLR Strain Relief Cable Gland - 29 PG - Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Brass Cable Gland(S type) - MIV-METAL CABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
Standard Straight-Through Cable Gland - 4224315 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
Cable Glands - 1856100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 1.3 inch (33 mm)
View Details
TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details