Lapp Tannehill S1713 - LAPP SKINTOP® SLM FLEX Strain Relief Cable Gland - M20 x 1.5 - Gray OLFSLM-FLEX-20-8

Description
LAPP SKINTOP® SLM FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number S1713. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1713 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLM FLEX THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.275 - 0.512 CLAMPING RANGE (MM) : 7 - 13 OVERALL LENGTH (IN) : 3.979 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.985 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® SLM FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number S1713. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1713 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLM FLEX THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.275 - 0.512 CLAMPING RANGE (MM) : 7 - 13 OVERALL LENGTH (IN) : 3.979 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.985 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
S1713 - LAPP SKINTOP® SLM FLEX Strain Relief Cable Gland - M20 x 1.5 - Gray - OLFSLM-FLEX-20-8 - Lapp Tannehill
Savage, MN, United States
S1713 - LAPP SKINTOP® SLM FLEX Strain Relief Cable Gland - M20 x 1.5 - Gray
OLFSLM-FLEX-20-8
S1713 - LAPP SKINTOP® SLM FLEX Strain Relief Cable Gland - M20 x 1.5 - Gray OLFSLM-FLEX-20-8
LAPP SKINTOP® SLM FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number S1713. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1713 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLM FLEX THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.275 - 0.512 CLAMPING RANGE (MM) : 7 - 13 OVERALL LENGTH (IN) : 3.979 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.985 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® SLM FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number S1713.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1713 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLM FLEX THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.275 - 0.512 CLAMPING RANGE (MM) : 7 - 13 OVERALL LENGTH (IN) : 3.979 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.985 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLFSLM-FLEX-20-8
Product Name S1713 - LAPP SKINTOP® SLM FLEX Strain Relief Cable Gland - M20 x 1.5 - Gray
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4249610 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable Glands - 1856077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.3937 inch (10 mm)
View Details