Lapp Tannehill S2142 - LAPP SKINTOP® SL Strain Relief Cable Gland - 42 PG - Black OLFSL-42-0

Description
LAPP SKINTOP® SL is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2142 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL THREAD TYPE : PG THREAD SIZE : 42 THREAD LENGTH (IN) : 0.512 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 1.378 - 1.496 CLAMPING RANGE (MM) : 35 - 38 OVERALL LENGTH (IN) : 2.677 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 2.362 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant
Description
LAPP SKINTOP® SL is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2142 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL THREAD TYPE : PG THREAD SIZE : 42 THREAD LENGTH (IN) : 0.512 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 1.378 - 1.496 CLAMPING RANGE (MM) : 35 - 38 OVERALL LENGTH (IN) : 2.677 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 2.362 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant

Suppliers

Company
Product
Description
Supplier Links
S2142 - LAPP SKINTOP® SL Strain Relief Cable Gland - 42 PG - Black - OLFSL-42-0 - Lapp Tannehill
Savage, MN, United States
S2142 - LAPP SKINTOP® SL Strain Relief Cable Gland - 42 PG - Black
OLFSL-42-0
S2142 - LAPP SKINTOP® SL Strain Relief Cable Gland - 42 PG - Black OLFSL-42-0
LAPP SKINTOP® SL is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2142 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL THREAD TYPE : PG THREAD SIZE : 42 THREAD LENGTH (IN) : 0.512 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 1.378 - 1.496 CLAMPING RANGE (MM) : 35 - 38 OVERALL LENGTH (IN) : 2.677 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 2.362 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant

LAPP SKINTOP® SL is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics.

  • The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief
  • Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection
  • Multi-trapezoidal thread requires just one twist to tighten
  • Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2142 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL THREAD TYPE : PG THREAD SIZE : 42 THREAD LENGTH (IN) : 0.512 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 1.378 - 1.496 CLAMPING RANGE (MM) : 35 - 38 OVERALL LENGTH (IN) : 2.677 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 2.362 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLFSL-42-0
Product Name S2142 - LAPP SKINTOP® SL Strain Relief Cable Gland - 42 PG - Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Cable Gland/clamp, Nylon, M25, 18Mm Diameter, Grey; Thread Size Imperial Amp Te Connectivity - 25M1977 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 6 (Polyamide 6)
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details
TNDLDF - line bushings 1 - BARTEC
Specs
Application Cable & Wire
View Details