TE Connectivity Cable Gland/clamp, Nylon, M25, 18Mm Diameter, Grey; Thread Size Imperial Amp Te Connectivity 1478768-5

Description
CABLE GLAND/CLAMP, NYLON, M25, 18MM DIAMETER, GREY; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND/CLAMP, NYLON, M25, 18MM DIAMETER, GREY; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland/clamp, Nylon, M25, 18Mm Diameter, Grey; Thread Size Imperial Amp Te Connectivity - 25M1977 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland/clamp, Nylon, M25, 18Mm Diameter, Grey; Thread Size Imperial Amp Te Connectivity
25M1977
Cable Gland/clamp, Nylon, M25, 18Mm Diameter, Grey; Thread Size Imperial Amp Te Connectivity 25M1977
CABLE GLAND/CLAMP, NYLON, M25, 18MM DIAMETER, GREY; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes

CABLE GLAND/CLAMP, NYLON, M25, 18MM DIAMETER, GREY; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 25M1977
Product Name Cable Gland/clamp, Nylon, M25, 18Mm Diameter, Grey; Thread Size Imperial Amp Te Connectivity
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248407 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details