Lapp Tannehill 73220265 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (4" - 16" length) - Shielded - 24 AWG 7 Conductor - Black OLF73220265

Description
LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220265 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220265 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.287 NOMINAL OD (MM) : 7.3 SPIRAL OD (IN) : 1.024 SPIRAL OD (MM) : 26 EXTENDED LENGTH (IN) : 16 EXTENDED LENGTH (MM) : 400 RETRACTED LENGTH (IN) : 4 RETRACTED LENGTH (MM) : 100 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE
Description
LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220265 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220265 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.287 NOMINAL OD (MM) : 7.3 SPIRAL OD (IN) : 1.024 SPIRAL OD (MM) : 26 EXTENDED LENGTH (IN) : 16 EXTENDED LENGTH (MM) : 400 RETRACTED LENGTH (IN) : 4 RETRACTED LENGTH (MM) : 100 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE

Suppliers

Company
Product
Description
Supplier Links
73220265 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (4
Savage, MN, United States
73220265 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (4" - 16" length) - Shielded - 24 AWG 7 Conductor - Black
OLF73220265
73220265 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (4" - 16" length) - Shielded - 24 AWG 7 Conductor - Black OLF73220265
LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220265 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220265 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.287 NOMINAL OD (MM) : 7.3 SPIRAL OD (IN) : 1.024 SPIRAL OD (MM) : 26 EXTENDED LENGTH (IN) : 16 EXTENDED LENGTH (MM) : 400 RETRACTED LENGTH (IN) : 4 RETRACTED LENGTH (MM) : 100 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE

LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220265


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220265 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.287 NOMINAL OD (MM) : 7.3 SPIRAL OD (IN) : 1.024 SPIRAL OD (MM) : 26 EXTENDED LENGTH (IN) : 16 EXTENDED LENGTH (MM) : 400 RETRACTED LENGTH (IN) : 4 RETRACTED LENGTH (MM) : 100 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF73220265
Product Name 73220265 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (4" - 16" length) - Shielded - 24 AWG 7 Conductor - Black
Cable Jacket Polyurethane (PUR)
Cable Insulation Thermoplastic elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding Copper spiral shield
Standards / Certifications VDE; VDE
Unlock Full Specs
to access all available technical data

Similar Products

USB3-2624 - USB 3.1 Cable - USB3-2624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Insulation FEP insulation
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Power Cable Assemblies - 1483351-3 - TE Connectivity
Specs
Cable Length 0.8202 ft (2.5 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 221 C (-40 to 430 F)
View Details
9 suppliers
Twisted Pair & Multicore Data Cable - 1959507 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Insulation Pvc
View Details