TE Connectivity Power Cable Assemblies 1483351-3

Description
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : Yes Number of Positions : 6 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : PBT GF20 Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .25 M  [.82 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]
Request a Quote Datasheet
Description
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : Yes Number of Positions : 6 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : PBT GF20 Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .25 M  [.82 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 1483351-3 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
1483351-3
Power Cable Assemblies 1483351-3
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : Yes Number of Positions : 6 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : PBT GF20 Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .25 M  [.82 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]

Body Features


  • Equalized : Yes
  • Power Cable Assembly Color : Gray

Configuration Features


  • Keyed : Yes
  • Number of Positions : 6
  • Number of Power Positions : 0
  • Power Cable Assembly Configuration : Double-Ended

Dimensions


  • Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ]
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28

Housing Features


  • Power Cable Assembly Housing Color : Red
  • Power Cable Assembly Housing Material : PBT GF20

Industry Standards


  • Flammability Rating : UL 2651
  • IEEE 1394 : No

Other


  • CLOUDSPLITTER : No
  • Cable Assembly Length : .25 M  [.82 FT ]

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector
  • Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector
  • Power Cable Assembly Shielded : No
  • Power Cable Assembly Type : Micro-Match Lead
  • Product Designation : Patch Cord
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]
Buy Now
Rectangular Cable Assemblies - A128011-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A128011-ND
Rectangular Cable Assemblies A128011-ND
"6 Position Cable Assembly Rectangular Plug to Plug 0.820' (250.00mm, 9.84"")"

"6 Position Cable Assembly Rectangular Plug to Plug 0.820' (250.00mm, 9.84"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 1375925-1483351-3 - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1375925-1483351-3
Cable Assemblies - Rectangular Cable Assemblies 1375925-1483351-3
Win Source Part Number: 1375925-1483351-3 Category: Cable Assemblies - Rectangular Cable Assemblies Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: Micro-MaTch Package: Bag Product Status: Active Base Product Number: 1483351 HTSUS: 8544.42.9090 ECCN: EAR99 Shielding: Unshielded Color: Gray, Ribbon Connector Type: Plug to Plug Number of Positions: 6 Number of Rows: 2 Cable Termination: IDC Length: 0.820' (250.00mm, 9.84")

Win Source Part Number: 1375925-1483351-3
Category: Cable Assemblies - Rectangular Cable Assemblies
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: Micro-MaTch
Package: Bag
Product Status: Active
Base Product Number: 1483351
HTSUS: 8544.42.9090
ECCN: EAR99
Shielding: Unshielded
Color: Gray, Ribbon
Connector Type: Plug to Plug
Number of Positions: 6
Number of Rows: 2
Cable Termination: IDC
Length: 0.820' (250.00mm, 9.84")

Buy Now Datasheet
Ribbon Cable - 5325326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
5325326
Ribbon Cable 5325326
6 way jumper cable 1.27mm pitch 250mm

6 way jumper cable 1.27mm pitch 250mm

Supplier's Site
Ribbon Cable - 1648492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1648492
Ribbon Cable 1648492
6 way jumper cable 1.27mm pitch 250mm

6 way jumper cable 1.27mm pitch 250mm

Supplier's Site
Cable Assemblies - 1483351-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1483351-3
Cable Assemblies 1483351-3
MICRO-MATCH LEAD 06P 250MM

MICRO-MATCH LEAD 06P 250MM

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
1483351-3
Cable Assemblies 1483351-3
Cable Assemblies

Cable Assemblies

Buy Now
Cable Assembly - 457-1483351-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
457-1483351-3
Cable Assembly 457-1483351-3
AMP FROM TE CONNECTIVITY 1483351-3 Ribbon Cable, Micro-Match Plug, Micro-Match Plug, 6 Ways, 9.9 ", 250 mm, 1.27 mm Product overview: 1483351-3 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-1483351-3 can be used for catalog matching and distributor lookup.

AMP FROM TE CONNECTIVITY 1483351-3 Ribbon Cable, Micro-Match Plug, Micro-Match Plug, 6 Ways, 9.9 ", 250 mm, 1.27 mm Product overview: 1483351-3 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-1483351-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Consumables >> Network cables - 1483351-3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Consumables >> Network cables
1483351-3
Consumables >> Network cables 1483351-3
- Network cables ROHS

- Network cables ROHS

Supplier's Site Datasheet
Micro-Match Lead 06P 250Mm Amp Te Connectivity - 87X7413 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Match Lead 06P 250Mm Amp Te Connectivity
87X7413
Micro-Match Lead 06P 250Mm Amp Te Connectivity 87X7413
MICRO-MATCH LEAD 06P 250MM

MICRO-MATCH LEAD 06P 250MM

Supplier's Site Datasheet
Micromatch, 6Way, 250Mm; Connector To Connector Amp Te Connectivity - 98K5734 - Newark, An Avnet Company
Chicago, IL, United States
Micromatch, 6Way, 250Mm; Connector To Connector Amp Te Connectivity
98K5734
Micromatch, 6Way, 250Mm; Connector To Connector Amp Te Connectivity 98K5734
MICROMATCH, 6WAY, 250MM; Connector to Connector:Micro-Matc h Plug to Micro-Match Plug; No. of Positions:6Ways; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Connector Pitch:1.27mm; Cable Pitch:1.27mm; Product Range:-; RoHS Compliant: Yes

MICROMATCH, 6WAY, 250MM; Connector to Connector:Micro-Match Plug to Micro-Match Plug; No. of Positions:6Ways; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Connector Pitch:1.27mm; Cable Pitch:1.27mm; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 1483351-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
1483351-3
Cable Assemblies - Rectangular Cable Assemblies 1483351-3
MICRO-MATCH LEAD 06P 250MM

MICRO-MATCH LEAD 06P 250MM

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1483351-3 A128011-ND 1375925-1483351-3 5325326 1483351-3 457-1483351-3 1483351-3 87X7413 98K5734 1483351-3
Product Name Power Cable Assemblies Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Ribbon Cable Cable Assemblies Cable Assembly Consumables >> Network cables Micro-Match Lead 06P 250Mm Amp Te Connectivity Micromatch, 6Way, 250Mm; Connector To Connector Amp Te Connectivity Cable Assemblies - Rectangular Cable Assemblies
Cable Length 0.8202 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8200 ft (2.5 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS RoHS RoHS
Rated Temperature -40 to 221 C (-40 to 430 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Cable Shielding No Shielding Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data