Lapp Tannehill OBSOLETE - 7072406 - LAPP Servo INDRAMAT Standard INK - 12 AWG 8 conductors- Orange OLF7072406

Description
LAPP Servo Cables according to INDRAMAT® Standard INK are highly flexible, oil-resistant, and are UL, CSA, and CE rated. Power cables with pairs and feedback/signal cables are in accordance to INDRAMAT standards. 12 AWG/4c + (18 AWG/1pr)+ (16 AWG/1pr). LAPP 7072406 This product has been discontinued by the manufacturer and is replaced with part OLF0027971. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7072406 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Servo INDRAMAT Standard INK AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.63 NOMINAL OD (MM) : 16 VOLTAGE : 1000V TEMPERATURE RANGE : -22°F to +176°F -30°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
LAPP Servo Cables according to INDRAMAT® Standard INK are highly flexible, oil-resistant, and are UL, CSA, and CE rated. Power cables with pairs and feedback/signal cables are in accordance to INDRAMAT standards. 12 AWG/4c + (18 AWG/1pr)+ (16 AWG/1pr). LAPP 7072406 This product has been discontinued by the manufacturer and is replaced with part OLF0027971. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7072406 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Servo INDRAMAT Standard INK AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.63 NOMINAL OD (MM) : 16 VOLTAGE : 1000V TEMPERATURE RANGE : -22°F to +176°F -30°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - 7072406 - LAPP Servo INDRAMAT Standard INK - 12 AWG 8 conductors- Orange - OLF7072406 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - 7072406 - LAPP Servo INDRAMAT Standard INK - 12 AWG 8 conductors- Orange
OLF7072406
OBSOLETE - 7072406 - LAPP Servo INDRAMAT Standard INK - 12 AWG 8 conductors- Orange OLF7072406
LAPP Servo Cables according to INDRAMAT® Standard INK are highly flexible, oil-resistant, and are UL, CSA, and CE rated. Power cables with pairs and feedback/signal cables are in accordance to INDRAMAT standards. 12 AWG/4c + (18 AWG/1pr)+ (16 AWG/1pr). LAPP 7072406 This product has been discontinued by the manufacturer and is replaced with part OLF0027971. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7072406 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Servo INDRAMAT Standard INK AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.63 NOMINAL OD (MM) : 16 VOLTAGE : 1000V TEMPERATURE RANGE : -22°F to +176°F -30°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

LAPP Servo Cables according to INDRAMAT® Standard INK are highly flexible, oil-resistant, and are UL, CSA, and CE rated. Power cables with pairs and feedback/signal cables are in accordance to INDRAMAT standards. 12 AWG/4c + (18 AWG/1pr)+ (16 AWG/1pr). LAPP 7072406

This product has been discontinued by the manufacturer and is replaced with part OLF0027971.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7072406 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Servo INDRAMAT Standard INK AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.63 NOMINAL OD (MM) : 16 VOLTAGE : 1000V TEMPERATURE RANGE : -22°F to +176°F -30°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF7072406
Product Name OBSOLETE - 7072406 - LAPP Servo INDRAMAT Standard INK - 12 AWG 8 conductors- Orange
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

E10424 - CAT 5e Ethernet Cable (2 Data Pair) - E10424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Multicore Cable - 113319-000 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications RoHS; EU ELV Compliant
North American 16 AWG
View Details
Twisted Pair & Multicore Data Cable - 534090 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
Rated Temperature -10 to 80 C (14 to 176 F)
View Details