PIC Wire & Cable E10424 - CAT 5e Ethernet Cable (2 Data Pair) E10424

Description
The E10424 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 268 ft. The twisted-pair construction of silver-plated copper conductors assures uniform conductivity with excellent solderability. The 100% foil and 90% braided shielding provide mechanical strength and EMI protection and maintain weight and flexibility. A durable FEP jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. E10424 is suitable for airborne 10/100 Base-T CAT5e Local Area Network applications such as cabin management systems (CMS), in-flight entertainment (IFE), and Ethernet backbones.
Request a Quote
Description
The E10424 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 268 ft. The twisted-pair construction of silver-plated copper conductors assures uniform conductivity with excellent solderability. The 100% foil and 90% braided shielding provide mechanical strength and EMI protection and maintain weight and flexibility. A durable FEP jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. E10424 is suitable for airborne 10/100 Base-T CAT5e Local Area Network applications such as cabin management systems (CMS), in-flight entertainment (IFE), and Ethernet backbones.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PICMates CAT 5e Ethernet Cable (part number E10424) is designed for airborne applications, supporting 10/100 Base-T Ethernet networks. It features a twisted-pair construction with silver-plated copper conductors, ensuring uniform conductivity and excellent solderability. The cable is constructed with a durable FEP jacket that provides protection against abrasion and environmental effects while maintaining flexibility for installation.

This cable exceeds ANSI/TIA-568-C.2 CAT 5e channel requirements and is suitable for use in cabin management systems, in-flight entertainment, and Ethernet backbones. It has a maximum operating distance of 268 feet and is rated for a temperature range of -55 to +200°C. The cable's shielding includes 100% foil and 90% braided coverage, offering mechanical strength and protection against electromagnetic interference (EMI).

With a nominal impedance of 100 ohms and a capacitance of 13 pF/ft, the cable is compliant with RoHS directives and meets various environmental and flammability standards. Its lightweight design, at 3.3 lbs per 100 ft, makes it a practical choice for aerospace applications.

Datasheet Summary
Powered by GS/AI

The PICMates CAT 5e Ethernet Cable (part number E10424) is designed for airborne applications, supporting 10/100 Base-T Ethernet networks. It features a twisted-pair construction with silver-plated copper conductors, ensuring uniform conductivity and excellent solderability. The cable is constructed with a durable FEP jacket that provides protection against abrasion and environmental effects while maintaining flexibility for installation.

This cable exceeds ANSI/TIA-568-C.2 CAT 5e channel requirements and is suitable for use in cabin management systems, in-flight entertainment, and Ethernet backbones. It has a maximum operating distance of 268 feet and is rated for a temperature range of -55 to +200°C. The cable's shielding includes 100% foil and 90% braided coverage, offering mechanical strength and protection against electromagnetic interference (EMI).

With a nominal impedance of 100 ohms and a capacitance of 13 pF/ft, the cable is compliant with RoHS directives and meets various environmental and flammability standards. Its lightweight design, at 3.3 lbs per 100 ft, makes it a practical choice for aerospace applications.

Suppliers

Company
Product
Description
Supplier Links
E10424 - CAT 5e Ethernet Cable (2 Data Pair) - E10424 - PIC Wire & Cable
Waukesha, WI, United States
E10424 - CAT 5e Ethernet Cable (2 Data Pair)
E10424
E10424 - CAT 5e Ethernet Cable (2 Data Pair) E10424
The E10424 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 268 ft. The twisted-pair construction of silver-plated copper conductors assures uniform conductivity with excellent solderability. The 100% foil and 90% braided shielding provide mechanical strength and EMI protection and maintain weight and flexibility. A durable FEP jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. E10424 is suitable for airborne 10/100 Base-T CAT5e Local Area Network applications such as cabin management systems (CMS), in-flight entertainment (IFE), and Ethernet backbones.

The E10424 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 268 ft. The twisted-pair construction of silver-plated copper conductors assures uniform conductivity with excellent solderability. The 100% foil and 90% braided shielding provide mechanical strength and EMI protection and maintain weight and flexibility. A durable FEP jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. E10424 is suitable for airborne 10/100 Base-T CAT5e Local Area Network applications such as cabin management systems (CMS), in-flight entertainment (IFE), and Ethernet backbones.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Network Cables
Product Number E10424
Product Name E10424 - CAT 5e Ethernet Cable (2 Data Pair)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E1G4222 - Single Pair Ethernet - EIG4222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Twisted Pair
Rated Voltage 0.9000 kilovolts
View Details
E6A5824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A5824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 6; Twisted Pair
Rated Voltage 0.9000 kilovolts
View Details
E60224 - CAT 5e Ethernet Cable (1 Data Pair) - E60224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 1.5 kilovolts
View Details
E10224 - CAT 5e Ethernet Cable (1 Data Pair) - E10224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 0.9000 kilovolts
View Details