Lapp Tannehill 700713 - LAPP ÖLFLEX® VFD 2XL with Signal - 10 AWG 4 conductors- Black OLF700713

Description
LAPP ÖLFLEX® VFD 2XL with Signal is a robust oil- and UV-resistant shielded motor cable for VFD drives, with a pair for brake or temperature sensor. The cross-linked polyethylene insulation with enhanced electrical properaties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP 700713 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700713 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL with Signal AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.798 NOMINAL OD (MM) : 20.3 VOLTAGE : 1000V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® VFD 2XL with Signal is a robust oil- and UV-resistant shielded motor cable for VFD drives, with a pair for brake or temperature sensor. The cross-linked polyethylene insulation with enhanced electrical properaties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP 700713 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700713 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL with Signal AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.798 NOMINAL OD (MM) : 20.3 VOLTAGE : 1000V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
700713 - LAPP ÖLFLEX® VFD 2XL with Signal - 10 AWG 4 conductors- Black - OLF700713 - Lapp Tannehill
Savage, MN, United States
700713 - LAPP ÖLFLEX® VFD 2XL with Signal - 10 AWG 4 conductors- Black
OLF700713
700713 - LAPP ÖLFLEX® VFD 2XL with Signal - 10 AWG 4 conductors- Black OLF700713
LAPP ÖLFLEX® VFD 2XL with Signal is a robust oil- and UV-resistant shielded motor cable for VFD drives, with a pair for brake or temperature sensor. The cross-linked polyethylene insulation with enhanced electrical properaties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP 700713 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700713 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL with Signal AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.798 NOMINAL OD (MM) : 20.3 VOLTAGE : 1000V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® VFD 2XL with Signal is a robust oil- and UV-resistant shielded motor cable for VFD drives, with a pair for brake or temperature sensor. The cross-linked polyethylene insulation with enhanced electrical properaties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP 700713


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700713 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL with Signal AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.798 NOMINAL OD (MM) : 20.3 VOLTAGE : 1000V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF700713
Product Name 700713 - LAPP ÖLFLEX® VFD 2XL with Signal - 10 AWG 4 conductors- Black
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil; Tape & Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0715473001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
Silicone Rubber Insulated Cable, 300V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details