RS Components, Ltd. Twisted Pair & Multicore Data Cable 349556

Description
Control Cable unshielded grey 100m
Request a Quote
Description
Control Cable unshielded grey 100m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair & Multicore Data Cable - 349556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
349556
Twisted Pair & Multicore Data Cable 349556
Control Cable unshielded grey 100m

Control Cable unshielded grey 100m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 349556
Product Name Twisted Pair & Multicore Data Cable
Cable Length 328 ft (1000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 2024842 - RS Components, Ltd.
Specs
Cable Length 82.02 ft (250 dm)
Standards / Certifications RoHS
Rated Temperature -15 to 85 C (5 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
Twisted Pair & Multicore Data Cable - 2010528 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 C (-4 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details