TE Connectivity Cable and Cord Grips 1478771-3

Description
ANTI-VIB NYLON GLD 20MM WHT
Request a Quote Datasheet
Description
ANTI-VIB NYLON GLD 20MM WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 17-1478771-3-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
17-1478771-3-ND
Cable and Cord Grips 17-1478771-3-ND
ANTI-VIB NYLON GLD 20MM WHT

ANTI-VIB NYLON GLD 20MM WHT

Buy Now Datasheet
Cable Gland, Nylon 6, 12Mm; Thread Size Imperial Amp Te Connectivity - 26M6280 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon 6, 12Mm; Thread Size Imperial Amp Te Connectivity
26M6280
Cable Gland, Nylon 6, 12Mm; Thread Size Imperial Amp Te Connectivity 26M6280
CABLE GLAND, NYLON 6, 12MM; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:White; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes

CABLE GLAND, NYLON 6, 12MM; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:White; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 17-1478771-3-ND 26M6280
Product Name Cable and Cord Grips Cable Gland, Nylon 6, 12Mm; Thread Size Imperial Amp Te Connectivity
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Cable Glands - 1SNG601068R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers