The PS3T20-3X is a plastic multi-hole sealing gland for the 3 Position Mini PL SPEC Pak® connector series, designed for discrete wires with outer diameters between 1.5 and 2.6 mm (0.06 to 0.10 in). It is used to achieve IP68 environmental sealing when paired with SK6-019M03 or SK1-019M03 shells. The gland is made of EPDM rubber, is color-coded for identification, and operates within a temperature range of -20 to 105°C. It supports the series' 22 A current rating, 600 V voltage rating, and UL 94 V-0 flammability compliance.
3 Position Mini PL 3 Hole Cable Gland 1.6mm – 2.6mm (Pm32)
CABLE GLAND MULT 1.52-2.54MM
| Anderson Power Products | DigiKey | |
|---|---|---|
| Product Category | Sealing Glands | Sealing Glands |
| Product Number | PS3T20-3X | 2243-PS3T20-3X-ND |
| Product Name | 3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) | Cable and Cord Grips |
| Application | Cable & Wire | Cable & Wire |