Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STRAIN RELIEFS
TE CONNECTIVITY
54012-4 -- CPC STRAIN RELIEF,SIZE 23 AMP TE CONNECTIVITY
TE Connectivity
Cpc Strain Relief,size 23 Amp Te Connectivity
54012-4
Description
CPC STRAIN RELIEF,SIZE 23
Newark, An Avnet Company
Done
Description
CPC STRAIN RELIEF,SIZE 23
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Cpc Strain Relief,size 23 Amp Te Connectivity
45Y3789
Cpc Strain Relief,size 23 Amp Te Connectivity
45Y3789
CPC STRAIN RELIEF,SIZE 23
CPC STRAIN RELIEF,SIZE 23
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Strain Reliefs
Product Number
45Y3789
Product Name
Cpc Strain Relief,size 23 Amp Te Connectivity
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Strain Relief Cover, 10Way, Nylon; Accessory Type Amp Te Connectivity
1-643077-0
View Details
Interpower
Liquid Tight Strain Relief - Nickel Plated Brass
85824340
Specs
Material
Brass
Color
Silver
Diameter
0.197 to 0.354 inch (5 to 9 mm)
View Details
PennEngineering®
Liquid Tight Cordgrips for Enphase Q Cables
Heyco®-Tite
Specs
Material
Polyamide / Nylon®
Length
1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size
0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Altech Corp.
Gland, Cable; PG; 11; 20 mm; 37 mm; 18.6 mm; Brass; Neoprene; Nickel
4220353
Specs
Material
Brass
Color
Nickel
Diameter
18.600 inch (472 mm)
View Details