Altech Corp. Gland, Cable; Polyamide 6; PG 13.5; 3 to 9 mm; 20.4 mm; 39 mm; Neoprene; IP 68 5309 113

Description
Maximum strain relief through clamping range IP 68 achieved without seal rings Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight -25degC to 100degC (-13degF to 212degF) Temperature Range Widely Used, Suitable for Most Applications
Description
Maximum strain relief through clamping range IP 68 achieved without seal rings Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight -25degC to 100degC (-13degF to 212degF) Temperature Range Widely Used, Suitable for Most Applications

Suppliers

Company
Product
Description
Supplier Links
Gland, Cable; Polyamide 6; PG 13.5; 3 to 9 mm; 20.4 mm; 39 mm; Neoprene; IP 68 - 70075259 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; Polyamide 6; PG 13.5; 3 to 9 mm; 20.4 mm; 39 mm; Neoprene; IP 68
70075259
Gland, Cable; Polyamide 6; PG 13.5; 3 to 9 mm; 20.4 mm; 39 mm; Neoprene; IP 68 70075259
Maximum strain relief through clamping range IP 68 achieved without seal rings Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight -25degC to 100degC (-13degF to 212degF) Temperature Range Widely Used, Suitable for Most Applications

Maximum strain relief through clamping range
IP 68 achieved without seal rings
Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut
Gas and water-tight
Polyamide 6 Housing
Neoprene Sealing Sleeve
IP 68 Achieved without Seal Rings
Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
Gas and Water Tight
-25degC to 100degC (-13degF to 212degF) Temperature Range
Widely Used, Suitable for Most Applications

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70075259
Product Name Gland, Cable; Polyamide 6; PG 13.5; 3 to 9 mm; 20.4 mm; 39 mm; Neoprene; IP 68
Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 201843-1 - TE Connectivity
Specs
Material Carbon Steel
Length 2.13 inch (53.98 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Cord Grip; 11 to 21 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70074448 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.311 inch (33.3 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824220 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details