Interpower Multi Cable Liquid Tight Strain Relief 85826020

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Male Thread Type: 3/8" NPT Mounting Hole: 17.2mm Wrenching Flats: 22/19mm Number of Holes: Solid Diameter of Holes: Solid Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Male Thread Type: 3/8" NPT Mounting Hole: 17.2mm Wrenching Flats: 22/19mm Number of Holes: Solid Diameter of Holes: Solid Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Cable Liquid Tight Strain Relief - 85826020 - Interpower
Oskaloosa, IA, United States
Multi Cable Liquid Tight Strain Relief
85826020
Multi Cable Liquid Tight Strain Relief 85826020
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Male Thread Type: 3/8" NPT Mounting Hole: 17.2mm Wrenching Flats: 22/19mm Number of Holes: Solid Diameter of Holes: Solid Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 6

Male Thread Type: 3/8" NPT

Mounting Hole: 17.2mm

Wrenching Flats: 22/19mm

Number of Holes: Solid

Diameter of Holes: Solid

Torque Settings: 2.50N·m

General Material: Nylon 6/6

Color: Black

CE Marking: yes

REMARKS: "O" Ring included.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85826020
Product Name Multi Cable Liquid Tight Strain Relief
Material Polyamide / Nylon®
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow - 85822150 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820670 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824200 - Interpower
Specs
Material Brass
Color Silver
Diameter 1.457 to 1.732 inch (37 to 44 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825340 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 2.34 inch (59.4 mm)
View Details