Interpower Liquid Tight Strain Relief - Nickel Plated Brass 85824270

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 13.0mm to 20.0mm Male Thread Type: PG29 Mounting Hole: 37.3mm Wrenching Flats: 40.0mm Torque Settings: 6.67N·m General Material: Nickel Plated Brass Color: Silver CE Marking: yes
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 13.0mm to 20.0mm Male Thread Type: PG29 Mounting Hole: 37.3mm Wrenching Flats: 40.0mm Torque Settings: 6.67N·m General Material: Nickel Plated Brass Color: Silver CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Tight Strain Relief - Nickel Plated Brass - 85824270 - Interpower
Oskaloosa, IA, United States
Liquid Tight Strain Relief - Nickel Plated Brass
85824270
Liquid Tight Strain Relief - Nickel Plated Brass 85824270
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 13.0mm to 20.0mm Male Thread Type: PG29 Mounting Hole: 37.3mm Wrenching Flats: 40.0mm Torque Settings: 6.67N·m General Material: Nickel Plated Brass Color: Silver CE Marking: yes

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 6

Cable Diameter: 13.0mm to 20.0mm

Male Thread Type: PG29

Mounting Hole: 37.3mm

Wrenching Flats: 40.0mm

Torque Settings: 6.67N·m

General Material: Nickel Plated Brass

Color: Silver

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85824270
Product Name Liquid Tight Strain Relief - Nickel Plated Brass
Material Brass
Color Silver
Diameter 0.512 to 0.787 inch (13 to 20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826100 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824180 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.866 to 1.260 inch (22 to 32 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824170 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details