TE Connectivity Modular Twisted Pair Cable Assemblies 1-2317142-7

Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 8.4 MM  [.33 INCH ] Wire Size (AWG) : 24 Industry Standards IP Rating : IP67 Performance Category : Cat 6A Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 4 M  [13.12 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Latin America, EMEA, North America, Asia, Australia/New Zealand Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 8.4 MM  [.33 INCH ] Wire Size (AWG) : 24 Industry Standards IP Rating : IP67 Performance Category : Cat 6A Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 4 M  [13.12 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Latin America, EMEA, North America, Asia, Australia/New Zealand Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cord, 8P M12 Plug-Plug, 13.1Ft (part number 68AC5745) is designed for heavy industrial applications, featuring a ruggedized construction that can withstand severe shocks and vibrations in accordance with EN 61373 Cat1 Class B. The cable assembly is pre-assembled, which helps reduce installation time. It supports data transmission speeds of up to 10 Gb/s and is available with either CAT5e or CAT7 cable options. The connector design includes compact straight and right-angle configurations, making it suitable for use in confined spaces. The crimped cable strain relief enhances durability by preventing conductor breakage. Additionally, the assembly meets fire and smoke compliance standards as per EN45545 HL3, making it appropriate for public transportation and other industrial environments where safety is a concern. The operational temperature range is from -40°C to 85°C without a cable boot, and it is rated for IP67 protection, ensuring resistance to dust and water ingress.

Datasheet Summary
Powered by GS/AI

The Sensor Cord, 8P M12 Plug-Plug, 13.1Ft (part number 68AC5745) is designed for heavy industrial applications, featuring a ruggedized construction that can withstand severe shocks and vibrations in accordance with EN 61373 Cat1 Class B. The cable assembly is pre-assembled, which helps reduce installation time. It supports data transmission speeds of up to 10 Gb/s and is available with either CAT5e or CAT7 cable options. The connector design includes compact straight and right-angle configurations, making it suitable for use in confined spaces. The crimped cable strain relief enhances durability by preventing conductor breakage. Additionally, the assembly meets fire and smoke compliance standards as per EN45545 HL3, making it appropriate for public transportation and other industrial environments where safety is a concern. The operational temperature range is from -40°C to 85°C without a cable boot, and it is rated for IP67 protection, ensuring resistance to dust and water ingress.

Suppliers

Company
Product
Description
Supplier Links
Modular Twisted Pair Cable Assemblies - 1-2317142-7 - TE Connectivity
Berwyn, PA, United States
Modular Twisted Pair Cable Assemblies
1-2317142-7
Modular Twisted Pair Cable Assemblies 1-2317142-7
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 8.4 MM  [.33 INCH ] Wire Size (AWG) : 24 Industry Standards IP Rating : IP67 Performance Category : Cat 6A Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 4 M  [13.12 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Latin America, EMEA, North America, Asia, Australia/New Zealand Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Blue
  • Cable Flammability Rating : LSFRZH
  • Conductor Material : Tinned Copper
  • Strain Relief Type : Boot

Dimensions


  • Cable Construction : S/FTP Stranded
  • Outside Cable Diameter : 8.4 MM  [.33 INCH ]
  • Wire Size (AWG) : 24

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 6A

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Durability Rating (CYCLE) : 250
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 4 M  [13.12 FT ]

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Latin America, EMEA, North America, Asia, Australia/New Zealand

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Connector Type : Plug

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Cable Assemblies - A141269-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A141269-ND
Circular Cable Assemblies A141269-ND
Cable Assembly 13.12' (4.00m)

Cable Assembly 13.12' (4.00m)

Buy Now Datasheet
Sensor Cord, 8P M12 Plug-Plug, 13.1Ft; Connector Type A Te Connectivity - 68AC5745 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Plug, 13.1Ft; Connector Type A Te Connectivity
68AC5745
Sensor Cord, 8P M12 Plug-Plug, 13.1Ft; Connector Type A Te Connectivity 68AC5745
SENSOR CORD, 8P M12 PLUG-PLUG, 13.1FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft; Product Range:-; No. of Positions:8Positions RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-PLUG, 13.1FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft; Product Range:-; No. of Positions:8Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2317142-7 A141269-ND 68AC5745
Product Name Modular Twisted Pair Cable Assemblies Circular Cable Assemblies Sensor Cord, 8P M12 Plug-Plug, 13.1Ft; Connector Type A Te Connectivity
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data