Lapp Tannehill 4520002 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 14 AWG - Green/Yellow OLF4520002

Description
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H07V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4520002. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4520002 AVAILABILITY : In Stock TYPE : H07V-K SERIES : ÖLFLEX® H07V-K AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green/Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :
Description
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H07V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4520002. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4520002 AVAILABILITY : In Stock TYPE : H07V-K SERIES : ÖLFLEX® H07V-K AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green/Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Suppliers

Company
Product
Description
Supplier Links
4520002 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 14 AWG - Green/Yellow - OLF4520002 - Lapp Tannehill
Savage, MN, United States
4520002 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 14 AWG - Green/Yellow
OLF4520002
4520002 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 14 AWG - Green/Yellow OLF4520002
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H07V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4520002. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4520002 AVAILABILITY : In Stock TYPE : H07V-K SERIES : ÖLFLEX® H07V-K AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green/Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

This LAPP ÖLFLEX® Harmonized Hook-Up Wire H07V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4520002.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4520002 AVAILABILITY : In Stock TYPE : H07V-K SERIES : ÖLFLEX® H07V-K AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green/Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4520002
Product Name 4520002 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 14 AWG - Green/Yellow
Approvals CE Approved
Rated Voltage 750 volts
Rated Temperature -30 to 80 C (-22 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - CW 5263-28 - Cooner Wire Company
Specs
Nominal Diameter 0.0160 inch (0.4064 mm)
Wire Conductor Pure Gold
North American 28 AWG
View Details
NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1805915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details