Lapp Tannehill 4510002 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H05V-K - 20 AWG - Green/Yellow OLF4510002

Description
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H05V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4510002. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4510002 AVAILABILITY : In Stock TYPE : H05V-K SERIES : ÖLFLEX® H05V-K AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green/Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :
Description
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H05V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4510002. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4510002 AVAILABILITY : In Stock TYPE : H05V-K SERIES : ÖLFLEX® H05V-K AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green/Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Suppliers

Company
Product
Description
Supplier Links
4510002 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H05V-K - 20 AWG - Green/Yellow - OLF4510002 - Lapp Tannehill
Savage, MN, United States
4510002 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H05V-K - 20 AWG - Green/Yellow
OLF4510002
4510002 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H05V-K - 20 AWG - Green/Yellow OLF4510002
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H05V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4510002. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4510002 AVAILABILITY : In Stock TYPE : H05V-K SERIES : ÖLFLEX® H05V-K AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green/Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

This LAPP ÖLFLEX® Harmonized Hook-Up Wire H05V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4510002.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4510002 AVAILABILITY : In Stock TYPE : H05V-K SERIES : ÖLFLEX® H05V-K AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green/Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4510002
Product Name 4510002 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H05V-K - 20 AWG - Green/Yellow
Approvals CE Approved
Rated Voltage 500 volts
Rated Temperature -30 to 80 C (-22 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
Hook Up Wire - 119327-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Bare Copper
View Details
Hook Up Wire - 1113149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.1311 inch (3.33 mm)
Wire Insulation Polyamide
View Details
High Temperature Lead Wire, Shielded - 2103 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Nominal Diameter 0.0860 to 0.1040 inch (2.18 to 2.64 mm)
Rated Temperature 1093 C (2000 F)
View Details