TE Connectivity Hook Up Wire 119327-000

Description
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Blue Dimensions Wire Size (MMSQ) : 1.31 Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Blue Dimensions Wire Size (MMSQ) : 1.31 Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 119327-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
119327-000
Hook Up Wire 119327-000
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Blue Dimensions Wire Size (MMSQ) : 1.31 Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Conductor Material : Bare Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Wire Color (Base) : Blue

Dimensions


  • Wire Size (MMSQ) : 1.31
  • Wire Size (AWG) : 16

Electrical Characteristics


  • Operating Voltage (V) : 600

Usage Conditions


  • Cable Type : Spec 55A
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 119327-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1829553001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1839763001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 105 C (-67 to 221 F)
Wire Conductor Tin-Plated Copper
View Details
Primary Wire - 0297023001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details