Lapp Tannehill 4161511 - LAPP ÖLFLEX® Multi-Standard PVC Hook-Up Wire X07V-K - 4/0 AWG - Green OLF4161511

Description
This LAPP ÖLFLEX® Multi-standard PVC Hook-Up Wire was designed to meet North American and European market requirements. Passes UL 1015, UL 1069, UL 1007, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161511. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4161511 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : X07V-K SERIES : OLFLEX® Multi-Standard X07V-K AWG/GAUGE : 4/0 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.78 NOMINAL OD (MM) : 19.8 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 864
Description
This LAPP ÖLFLEX® Multi-standard PVC Hook-Up Wire was designed to meet North American and European market requirements. Passes UL 1015, UL 1069, UL 1007, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161511. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4161511 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : X07V-K SERIES : OLFLEX® Multi-Standard X07V-K AWG/GAUGE : 4/0 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.78 NOMINAL OD (MM) : 19.8 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 864

Suppliers

Company
Product
Description
Supplier Links
4161511 - LAPP ÖLFLEX® Multi-Standard PVC Hook-Up Wire X07V-K - 4/0 AWG - Green - OLF4161511 - Lapp Tannehill
Savage, MN, United States
4161511 - LAPP ÖLFLEX® Multi-Standard PVC Hook-Up Wire X07V-K - 4/0 AWG - Green
OLF4161511
4161511 - LAPP ÖLFLEX® Multi-Standard PVC Hook-Up Wire X07V-K - 4/0 AWG - Green OLF4161511
This LAPP ÖLFLEX® Multi-standard PVC Hook-Up Wire was designed to meet North American and European market requirements. Passes UL 1015, UL 1069, UL 1007, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161511. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4161511 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : X07V-K SERIES : OLFLEX® Multi-Standard X07V-K AWG/GAUGE : 4/0 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.78 NOMINAL OD (MM) : 19.8 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 864

This LAPP ÖLFLEX® Multi-standard PVC Hook-Up Wire was designed to meet North American and European market requirements. Passes UL 1015, UL 1069, UL 1007, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request.

LAPP part number 4161511.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4161511 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : X07V-K SERIES : OLFLEX® Multi-Standard X07V-K AWG/GAUGE : 4/0 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.78 NOMINAL OD (MM) : 19.8 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 864

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4161511
Product Name 4161511 - LAPP ÖLFLEX® Multi-Standard PVC Hook-Up Wire X07V-K - 4/0 AWG - Green
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; TEW
Rated Voltage 600 volts
Nominal Diameter 0.7800 inch (19.81 mm)
Wire Weight 0.8640 to 864 lbs/ft (1.29 to 1286 g/mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 103145-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Brimflyx™ Ultra-flexible Lead Wire - 1250 / 1251 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
View Details