New England Wire Technologies Corporation PVC Insulated Lead Wire

Description
UL 1015 cable: 30 – 9 AWG stranded tin-plated copper conductor insulated with 31 mil wall of PVC. Resistant to moisture, oil, solvents and is self-extinguishing. USE: Appliance/electronic hook-up wire.
Request a Quote
Description
UL 1015 cable: 30 – 9 AWG stranded tin-plated copper conductor insulated with 31 mil wall of PVC. Resistant to moisture, oil, solvents and is self-extinguishing. USE: Appliance/electronic hook-up wire.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
Lisbon, NH, USA
PVC Insulated Lead Wire
PVC Insulated Lead Wire
UL 1015 cable: 30 – 9 AWG stranded tin-plated copper conductor insulated with 31 mil wall of PVC. Resistant to moisture, oil, solvents and is self-extinguishing. USE: Appliance/electronic hook-up wire.

UL 1015 cable: 30 – 9 AWG stranded tin-plated copper conductor insulated with 31 mil wall of PVC. Resistant to moisture, oil, solvents and is self-extinguishing.

USE: Appliance/electronic hook-up wire.

Supplier's Site

Technical Specifications

  New England Wire Technologies Corporation
Product Category Hookup Wires
Product Name PVC Insulated Lead Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details