Lapp Tannehill 4161510 - LAPP ÖLFLEX® Multi-Standard PVC Hook-Up Wire X07V-K - 4/0 AWG - Yellow OLF4161510

Description
This LAPP ÖLFLEX® Multi-standard PVC Hook-Up Wire was designed to meet North American and European market requirements. Passes UL 1015, UL 1069, UL 1007, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161510. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4161510 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : X07V-K SERIES : OLFLEX® Multi-Standard X07V-K AWG/GAUGE : 4/0 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.78 NOMINAL OD (MM) : 19.8 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 864
Description
This LAPP ÖLFLEX® Multi-standard PVC Hook-Up Wire was designed to meet North American and European market requirements. Passes UL 1015, UL 1069, UL 1007, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161510. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4161510 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : X07V-K SERIES : OLFLEX® Multi-Standard X07V-K AWG/GAUGE : 4/0 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.78 NOMINAL OD (MM) : 19.8 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 864

Suppliers

Company
Product
Description
Supplier Links
4161510 - LAPP ÖLFLEX® Multi-Standard PVC Hook-Up Wire X07V-K - 4/0 AWG - Yellow - OLF4161510 - Lapp Tannehill
Savage, MN, United States
4161510 - LAPP ÖLFLEX® Multi-Standard PVC Hook-Up Wire X07V-K - 4/0 AWG - Yellow
OLF4161510
4161510 - LAPP ÖLFLEX® Multi-Standard PVC Hook-Up Wire X07V-K - 4/0 AWG - Yellow OLF4161510
This LAPP ÖLFLEX® Multi-standard PVC Hook-Up Wire was designed to meet North American and European market requirements. Passes UL 1015, UL 1069, UL 1007, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161510. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4161510 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : X07V-K SERIES : OLFLEX® Multi-Standard X07V-K AWG/GAUGE : 4/0 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.78 NOMINAL OD (MM) : 19.8 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 864

This LAPP ÖLFLEX® Multi-standard PVC Hook-Up Wire was designed to meet North American and European market requirements. Passes UL 1015, UL 1069, UL 1007, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request.

LAPP part number 4161510.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4161510 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : X07V-K SERIES : OLFLEX® Multi-Standard X07V-K AWG/GAUGE : 4/0 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.78 NOMINAL OD (MM) : 19.8 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 864

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4161510
Product Name 4161510 - LAPP ÖLFLEX® Multi-Standard PVC Hook-Up Wire X07V-K - 4/0 AWG - Yellow
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; TEW
Rated Voltage 600 volts
Nominal Diameter 0.7800 inch (19.81 mm)
Wire Weight 0.8640 to 864 lbs/ft (1.29 to 1286 g/mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0100 inch (0.2540 mm)
Wire Conductor Pure Silver
North American 30 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
High Temperature Airframe Lead Wire - 1720 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-22799/1; MIL-W-22759/2
Rated Voltage 600 to 6000 volts
Nominal Diameter 0.0850 to 0.1630 inch (2.16 to 4.14 mm)
View Details
Hook Up Wire - 032015-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers