Lapp Tannehill 4161503 - LAPP ÖLFLEX® Multi-Standard <HAR> Hook-Up Wire H07V-K - 4/0 AWG - Brown OLF4161503

Description
This LAPP ÖLFLEX® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161503. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4161503 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : H07V-K SERIES : ÖLFLEX® Multi-Standard H07V-K AWG/GAUGE : 4/0 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.78 NOMINAL OD (MM) : 19.8 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 864
Description
This LAPP ÖLFLEX® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161503. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4161503 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : H07V-K SERIES : ÖLFLEX® Multi-Standard H07V-K AWG/GAUGE : 4/0 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.78 NOMINAL OD (MM) : 19.8 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 864

Suppliers

Company
Product
Description
Supplier Links
4161503 - LAPP ÖLFLEX® Multi-Standard <HAR> Hook-Up Wire H07V-K - 4/0 AWG - Brown - OLF4161503 - Lapp Tannehill
Savage, MN, United States
4161503 - LAPP ÖLFLEX® Multi-Standard <HAR> Hook-Up Wire H07V-K - 4/0 AWG - Brown
OLF4161503
4161503 - LAPP ÖLFLEX® Multi-Standard <HAR> Hook-Up Wire H07V-K - 4/0 AWG - Brown OLF4161503
This LAPP ÖLFLEX® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161503. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4161503 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : H07V-K SERIES : ÖLFLEX® Multi-Standard H07V-K AWG/GAUGE : 4/0 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.78 NOMINAL OD (MM) : 19.8 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 864

This LAPP ÖLFLEX® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request.

LAPP part number 4161503.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4161503 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : H07V-K SERIES : ÖLFLEX® Multi-Standard H07V-K AWG/GAUGE : 4/0 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.78 NOMINAL OD (MM) : 19.8 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 864

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4161503
Product Name 4161503 - LAPP ÖLFLEX® Multi-Standard <HAR> Hook-Up Wire H07V-K - 4/0 AWG - Brown
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; TEW
Rated Voltage 600 volts
Nominal Diameter 0.7800 inch (19.81 mm)
Wire Weight 0.8640 to 864 lbs/ft (1.29 to 1286 g/mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details
Aircraft Hook-up Wire - 1505 / 1506 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-5086 Ty.1 & Ty. 2, RoHS; MIL-W-5086B Type 3 & MIL-C-7078 Types 1, 2 & 3 Are Available To Order
Nominal Diameter 0.1250 to 0.3550 inch (3.17 to 9.02 mm)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 146399-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details