New England Wire Technologies Corporation FEP Insulated Lead Wire

Description
Stranded silver-plated copper conductor insulated with a 15 mil wall of extruded FEP. USE: General purpose high temperature hook-up wire offering excellent chemical, moisture and abrasion resistance, in addition to superior dielectric properties up to 200˚C.
Request a Quote
Description
Stranded silver-plated copper conductor insulated with a 15 mil wall of extruded FEP. USE: General purpose high temperature hook-up wire offering excellent chemical, moisture and abrasion resistance, in addition to superior dielectric properties up to 200˚C.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
Lisbon, NH, USA
FEP Insulated Lead Wire
FEP Insulated Lead Wire
Stranded silver-plated copper conductor insulated with a 15 mil wall of extruded FEP. USE: General purpose high temperature hook-up wire offering excellent chemical, moisture and abrasion resistance, in addition to superior dielectric properties up to 200˚C.

Stranded silver-plated copper conductor insulated with a 15 mil wall of extruded FEP.

USE: General purpose high temperature hook-up wire offering excellent chemical, moisture and abrasion resistance, in addition to superior dielectric properties up to 200˚C.

Supplier's Site

Technical Specifications

  New England Wire Technologies Corporation
Product Category Hookup Wires
Product Name FEP Insulated Lead Wire
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details