Lapp Tannehill 4161102 - LAPP ÖLFLEX® Multi-Standard <HAR> Hook-Up Wire H07V-K - 2 AWG - Blue OLF4161102

Description
This LAPP ÖLFLEX® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161102. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4161102 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : H07V-K SERIES : ÖLFLEX® Multi-Standard H07V-K AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.46 NOMINAL OD (MM) : 11.7 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 268
Description
This LAPP ÖLFLEX® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161102. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4161102 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : H07V-K SERIES : ÖLFLEX® Multi-Standard H07V-K AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.46 NOMINAL OD (MM) : 11.7 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 268

Suppliers

Company
Product
Description
Supplier Links
4161102 - LAPP ÖLFLEX® Multi-Standard <HAR> Hook-Up Wire H07V-K - 2 AWG - Blue - OLF4161102 - Lapp Tannehill
Savage, MN, United States
4161102 - LAPP ÖLFLEX® Multi-Standard <HAR> Hook-Up Wire H07V-K - 2 AWG - Blue
OLF4161102
4161102 - LAPP ÖLFLEX® Multi-Standard <HAR> Hook-Up Wire H07V-K - 2 AWG - Blue OLF4161102
This LAPP ÖLFLEX® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161102. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4161102 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : H07V-K SERIES : ÖLFLEX® Multi-Standard H07V-K AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.46 NOMINAL OD (MM) : 11.7 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 268

This LAPP ÖLFLEX® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request.

LAPP part number 4161102.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4161102 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : H07V-K SERIES : ÖLFLEX® Multi-Standard H07V-K AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.46 NOMINAL OD (MM) : 11.7 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 268

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4161102
Product Name 4161102 - LAPP ÖLFLEX® Multi-Standard <HAR> Hook-Up Wire H07V-K - 2 AWG - Blue
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; TEW
Rated Voltage 600 volts
Nominal Diameter 0.4600 inch (11.68 mm)
Wire Weight 0.2680 to 268 lbs/ft (0.3988 to 399 g/mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 081395-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Miniature Electrode Wire - AS 172-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
Hook Up Wire - 1225878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details