This LAPP ÖLFLEX® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request.
LAPP part number 4160504.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4160504 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : H07V-K SERIES : ÖLFLEX® Multi-Standard H07V-K AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.16 NOMINAL OD (MM) : 4 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 25
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | OLF4160504 |
| Product Name | 4160504 - LAPP ÖLFLEX® Multi-Standard <HAR> Hook-Up Wire H07V-K - 14 AWG - Red |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; TEW |
| Rated Voltage | 600 volts |
| Nominal Diameter | 0.1600 inch (4.06 mm) |
| Wire Weight | 0.0250 to 25 lbs/ft (0.0372 to 37.2 g/mm) |
| Rated Temperature | -40 to 105 C (-40 to 221 F) |